R.S. Hughes carries a large selection of shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 9 in width. This item comes with the following: D-Saddle. The Miller body belt is made of leather, comes in yellow and meets CSA, OSHA standards. For proper security and safety this body belt offers a maximum working load of 400 lb. Supports waist size(s) of 40 to 50 in.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Fall Arrest Systems |
| Product Number | 612230-16714 |
| Product Name | Miller 88N Yellow Leather Full-Floating Body Belt - Linemen's Belt - 9 in Width - 40 to 50 in Waist Sizes - 88N/D24 |
| Type | Body Harnesses |