Miller Fall Protection / Honeywell Datasheets for Anchors

Anchors are mechanical fasteners that attach an object to a support structure. Product categories include concrete anchors, expansion anchors, lag screw anchors, machine anchors, screw anchors, spring anchors, wall anchors, and wedge anchors. Toggle bolts are also available.
Anchors: Learn more

Product Name Notes
A portable/reusable anchorage connector, designed exclusively for use with a friction bolt. A safe anchor point for a single user is established when the Miller Grip Friction Bolt Anchor (SKU...
Anchorage Connectors are designed as the intermediary for securing a connecting device to an anchorage. Careful consideration should be given to selecting a proper anchorage for ultimate safety. The anchorage...
Miller temporary roof anchors are anchorage connectors designed for roofing application and are to be used with complete Miller Roof Systems
Permanent Roof Anchor is designed to provide fall protection on rooftops. The anchor can be applied during new construction or retrofitted into the design of finished roofs with asphalt shingles,...
Portable/reusable anchorage connectors designed for use in concrete applications. Features: A safe anchor point is established when the Miller Grip anchor is inserted into a properly-sized, cured concrete hole The...
The new versatile, single-point Miller Fusion Roof Anchor Post adapts to a wide range of roof designs with its innovative base plate engineered for temporary or permanent installation to the...