AMETEK Brookfield Datasheets for Fluid Standards and Reference Fluids
Viscosity standards and reference fluids are oils, fluids, greases, or gels with stable and verified viscosity values and flow properties for calibration of viscometers, rheometers, and other standards.
Fluid Standards and Reference Fluids: Learn more
| Product Name | Notes |
|---|---|
| CAP Viscometer Oil Fluids are used for calibrating CAP series viscometers. General purpose oil fluids are best suited for those instruments using Cone/Plate Viscometers/Rheomete rs. Confused about which standards you... | |
| Conveniently test the calibration of your viscometer or rheometer with this all-in-one viscosity calibration kit. An affordable "must have" for all Brookfield Viscometer/Rheometer owners with everything you need in order... | |
| High Temperature Silicone Fluids are Newtonian fluids calibrated at 25°C, 93.3°C and 149°C. These fluids are accurate to ±1% of viscosity value and are recommended for use with the Brookfield... | |
| Krebs Oil Fluids are for use with the Brookfield KU series Viscometers. Like all Brookfield Viscosity Standards, the Krebs Oil Fluids are accurate to ±1%. Krebs Oil Fluids are for... | |
| Oil Viscosity Standards are used during calibration checks of specific instruments such as cone/plate viscometers or rheometers as well as Krebs spindle geometry instruments. General Purpose Oil Fluids are best... | |
| Silicone viscosity standard fluids are most commonly used to verify calibration of Brookfield lab viscometers/ rheometers and are less temperature sensitive than mineral oils. General purpose silicone fluids are the... | |
| Silicone viscosity standards are commonly used to verify calibration of Brookfield Viscometers and Rheometers. These Oil Fluids are for use with the RST series Rheometers. Like all Brookfield Viscosity Standards,... |