AMETEK Brookfield Datasheets for Temperature Controllers
Temperature controllers accept inputs from temperature sensors or thermometers, and then output a control signal to keep the temperature at the desired level.
Temperature Controllers: Learn more
| Product Name | Notes |
|---|---|
| Best value Programmable with PC control using RheocalcT software Quick scroll to set temperature in standalone mode 2-speed pump Maximum temperature up to 170°C CONTROLLERS... Controller features MX Series SD... | |
| Economical Large character display Single-speed pump Maximum temperature up to 135°C CONTROLLERS... Controller features MX Series SD Series AP Series Economical Best Value Total touch screen interface Large character display... | |
| Total touch screen interface Standalone programmable Variable speed pump PC control with Rheocalc Software Maximum temperature up to 200°C Multiple languages Built in help menu CONTROLLERS... Controller features MX Series... |