AMETEK Brookfield Datasheets for Rheometers
Rheometers characterize a liquid according to its viscous properties and elastic responses.
Rheometers: Learn more
| Product Name | Notes |
|---|---|
| A 7-inch full color touch screen conveniently displays all test parameters along with measured values for yield stress, viscosity and temperature. On screen graphing shows real-time test data which can... | |
| Rheological evaluation through controlled stress and controlled rate measurements offer superior viscosity profiling, thixotropic response, yield stress determination and creep analysis. The RST-CC Rheometer offers powerful flow characterization tools including... | |
| The PVS is a dynamic coaxial cylinder, controlled shear rate rheometer allowing quick and easy viscosity measurements under pressure at temperatures where sample boil-off is a problem. The PVS can... | |
| The RST-CPS Rheometer is great for cone and plate as well as plate to plate system for small volumes and wide shear rate ranges. Rheological evaluation through controlled stress and... | |
| The RST-SST is a high end, touch screen rheometer that uses vane spindle geometry in both controlled stress and controlled rate modes to characterize creep behavior as well as yield... |