Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
500
850
900
950
1000
1050
1100
1130
1140
1150
1160
1170
1180
1187
1188
1189
1190
1191
1192
1193
1194
1195
1196
1197
1198
1199
1200
1210
1220
1230
1240
1250
1300
1350
1400
1450
1500
1550
1620
| Product Name | Notes |
|---|---|
| BARRIER MATERIALS, FLEXIBLE, ELECTROSTATIC PROTECTIVE, HEAT-SEALABLE | |
| PACK ASSEMBLY, PARACHUTE MARK 33 MOD 0 | |
| PACKING, PREFORMED, HYDRAULIC OIL COMPATIBLE (CODE IDENT 53711) | |
| Packing, Preformed, Hydraulic Oil Compatible, (Code Ident 53711) | |
| PACKING, PREFORMED, HYDRAULIC OIL COMPATIBLE, SPECIFICATION FOR (CODE IDENT 53711) | |
| PACKING, PREFORMED, OTTO FUEL COMPATIBLE, (CODE IDENT 53711) | |
| PACKING, PREFORMED, PETROLEUM HYDRAULIC FLUID RESISTANT IMPROVED PERFORMANCE AT 275 DEGREES F (135 DEGREES C) FOR USE IN BOSS FITTINGS, SIZES AND TOLERANCES | |
| PACKING, PREFORMED, PETROLEUM HYDRAULIC FLUID RESISTANT, IMPROVED PERFORMANCE AT 275 DEGREES F (135 DEGREES C) SIZES AND TOLERANCES | |
| PACKING, PREFORMED, PETROLEUM HYDRAULIC FLUID RESISTANT, IMPROVED PERFORMANCE AT 275 DEGREES F (135 DEGREES C) | |
| PACKING, PREFORMED, STRAIGHT THREAD TUBE FITTING BOSS, TYPE II HYDRAULIC (MINUS 65 DEG F TO PLUS 275 DEG F) | |
| PAINTING OF AIRCREW ESCAPE PROPULSION SYSTEMS (AEPS) | |
| PALLET BOX, WIREBOUND | |
| PALLET LOAD ASSEMBLY FOR SONOBUOYS | |
| PANEL MARKER SET | |
| PANELS, INTEGRALLY ILLUMINATED, WHITE GENERAL SPECIFICATION FOR | |
| PANTRY UNIT | |
| PAPER, LABEL, GUMMED | |
| PARACHUTE SYSTEM, SPECIAL WEAPONS, A/B28K-5, 23 FT | |
| PARALLEL, FREQUENCY-CODED FIRING SYSTEMS | |
| PARKA, WET-WEATHER | |
| PAVING BREAKER SETS, PORTABLE | |
| PEENING OF METALS | |
| PENCIL, AIRCRAFT MARKING | |
| PENTAERYTHRITOL DIOLEATE | |
| PEROXIDE, METHYL ETHYL KETONE | |
| PILLOW, PASSENGER, HEADREST, AIRLINE TYPE | |
| PIPE, COUPLING, STEEL (BUTTRESS THREAD) | |
| PITOT STATIC TUBE, L-SHAPED, COMPENSATED, ELECTRICALLY HEATED, GENERAL SPECIFICATION FOR | |
| PITOT-STATIC TUBE, L-SHAPED, COMPENSATED, GENERAL SPECIFICATION FOR | |
| PITOT-STATIC TUBE, NOSE BOOM, COMPENSATED, GENERAL SPECIFICATION FOR | |
| PLANERS, METAL CUTTING, OPENSIDE, HYDRAULIC, SHAPER PLANNER TYPE | |
| PLANT, AGGREGATE, SECONDARY, WITH CONE CRUSHER, MOBILE, 75 TON PER HOUR CAPACITY | |
| PLANT, ASPHALT MIXING, DRUM TYPE, ELECTRIC MOTOR DRIVEN, ROADABLE, AIR TRANSPORTABLE C-5A AIRCRAFT, 125 TONS PER HOUR CAPACITY | |
| PLASMA SPRAY SYSTEMS, MANUALLY OPERATED | |
| PLASTIC BOARD (FOR PACKAGING APPLICATIONS) | |
| PLASTIC FILM, CONDUCTIVE, HEAT-SEALABLE, FLEXIBLE | |
| PLASTIC MATERIAL, CELLULAR POLYURETHANE, FOAM-IN-PLACE, RIGID (30 PDS PER CUBIC FT DENSITY) | |
| PLASTIC MATERIAL, LAMINATED, THERMOSETTING, SHEETS AND TUBES, ASBESTOS BASE, PHENOLIC RESIN | |
| PLASTIC MATERIAL, POLYESTER RESIN, GLASS FIBER BASE, LOW PRESSURE LAMINATED | |
| PLASTIC MOLDING MATERIAL, ASBESTOS PHENOLIC | |
| PLASTIC MOLDING MATERIAL, GLASS PHENOLIC | |
| PLASTIC SHEET, ACRYLIC, MODIFIED | |
| PLASTIC SHEET, POLYCARBONATE, TRANSPARENT | |
| PLASTIC SHEET, THERMOSETTING, TRANSPARENT | |
| PLASTIC, MOLDING MATERIAL, POLYCARBONATE, GLASS FIBER REINFORCED | |
| PLASTIC, SELF-SEALING AND NON-SELF-SEALING TANK BACKING MATERIAL | |
| PLASTICS MATERIALS, POLYESTER RESIN, GLASS FIBER BASE, FILAMENT WOUND TUBE | |
| PLATFORM, CARGO, AERIAL DELIVERY A/E29H-1 | |
| PLATFORM, PIPELINE LAUNCHING AND RETRIEVING: SUBMARINE FUEL LINES | |
| PLATING UNITS, SELECTIVE (BRUSH), PORTABLE | |
| PLATING, TIN-LEAD (ELECTRODEPOSITED) | |
| PLYWOOD, METAL-FACED | |
| PLYWOOD, OVERLAID | |
| POLYMER, LIQUID, HYDROXYL TERMINATED POLYBUTADIENE, WITH ANTIOXIDANT | |
| POLYMER, LIQUID, POLYBUTADIENE, CARBOXY TERMINATED | |
| POLYTETRAFLUOROETHYL ENE (PTFE) | |
| POSITIONERS, WELDING, HEADSTOCK, TAILSTOCK, AND COMBINATION TYPES | |
| POSITIONERS, WELDING, ROTATING TABLE, CANTILEVER ARM DESIGN | |
| POSITIONERS, WELDING, TABLE TYPE, GEAR DRIVEN | |
| POTASSIUM DICHROMATE-SULFURIC ACID TEST SOLUTION | |
| POTTING COMPOUND, TWO COMPONENT, RTV, FLUOROSILICONE | |
| POUCHES, CUSHIONED, FLEXIBLE, ELECTROSTATIC-PROTEC TIVE, TRANSPARENT | |
| POWDER, PLASMA SPRAY, NICKEL ALUMINUM POWDER TYPE I, COMPOSITION G, CLASS 2 | |
| POWDER, PLASMA SPRAY | |
| POWER CONTROLLER, AC BUS SWITCHING SPST, NORMAL OPEN, 10 AMPERES | |
| POWER CONTROLLER, AC BUS SWITCHING SPST, NORMAL OPEN, 75 AMPERES | |
| POWER CONTROLLER, AC LOAD SWITCHING SPST, NORMAL OPEN, 15 THROUGH 35 AMPERES | |
| POWER CONTROLLER, AC LOAD SWITCHING SPST, NORMALLY OPEN, 2 THRU 10 AMPERES | |
| POWER CONTROLLER, DC LOAD SWITCHING SPST, NORMAL OPEN, 10 AMPERES | |
| POWER CONTROLLER, DC LOAD SWITCHING SPST, NORMAL OPEN, 2 THRU 10 AMPERES | |
| POWER CONTROLLER, DC LOAD SWITCHING SPST, NORMALLY OPEN, 15 THRU 35 AMPERES | |
| POWER CONTROLLER, DC LOAD SWITCHING, SPST, NORMAL OPEN, 1 AMPERE | |
| POWER CONTROLLER, INDICATOR DRIVER SPST, NORMAL OPEN, 500 MILLIAMPERES | |
| POWER CONTROLLER, SOLID STATE, GENERAL SPECIFICATION FOR | |
| POWER PACKAGE, EMERGENCY AC/DC GENERATOR, RAM AIR TURBINE DRIVEN | |
| Power Supplies, Guided Missile Launchers, Single Types PP- 2401B/A PP-2401C/A PP-2401D/A, PP-4285/A, PP-4286/A, and Composite Type PP-4506/A and PS-1037 | |
| Power Supplies, Guided Missile Launchers, Single Types PP-2401B/A PP-2401C/A PP-2401D/A, PP-4285/A, PP-4286/A, and Composite Type PP-4506/A and PS-1037 | |
| POWER SUPPLIES, GUIDED MISSILE LAUNCHERS, SINGLE TYPES PP-2401B/A, PP-2401C/A, PP-2401D/A, PP-4285/A, PP-4286/A, AND COMPOSITE TYPE PP-4506/A AND PS-1037C | |
| POWER SUPPLIES, GUIDED MISSLE LAUNCHERS, SINGLE TYPES PP-2401B/A PP-2401C/A PP-2401D/A, PP4285/A, PP-4286/A, AND COMPOSITE TYPE PP- 4506/A AND PS-1037 | |
| POWER SUPPLIES, GUIDED MISSLE LAUNCHERS, SINGLE TYPES PP-2401B/A PP-2401C/A PP-2401D/A, PP4285/A, PP-4286/A, AND COMPOSITE TYPE PP-4506/A AND PS-1037 | |
| POWER SUPPLIES, TRANSISTORIZED, DIRECT CURRENT, REGULATED, GENERAL SPECIFICATION FOR | |
| POWER SUPPLY (FOR TORPEDO MK 46 MOD 0) | |
| POWER SUPPLY (THERMAL) MARK 123 MOD 0 | |
| POWER SUPPLY ASSEMBLY FOR TELEMETERING IN BEAM RIDING TERRIER GUIDED MISSILES | |
| POWER SUPPLY ASSEMBLY FOR TELEMETERING IN HOMING TERRIER GUIDED MISSILES | |
| POWER SUPPLY ASSEMBLY FOR TELEMETERING IN TERRIER GUIDED MISSILES | |
| POWER SUPPLY ASSEMBLY LD546974 (FOR AFTERBODY TEST SET MK 442 MOD 0 AND ELECTRICAL CABLE TEST SET MK 444 MOD 0) | |
| POWER SUPPLY ASSEMBLY LD546974 (FOR AFTERBODY TEST SET MK 442) show 57 55 | |
| POWER SUPPLY MARK 112 MOD 1 | |
| POWER SUPPLY PP-2581(*)/A | |
| POWER SUPPLY, 28V 0.7 AMP, TYPE 2 CLASS 2 | |
| POWER SUPPLY, 28V 2.0 AMP, TYPE 2 CLASS 2 | |
| POWER SUPPLY, 28VDC INPUT, 15VAC 4 HERTZ 3 PHASE OUTPUT, TYPE MC-1 | |
| POWER SUPPLY, MINIATURE, GENERAL SPECIFICATION FOR | |
| POWER SUPPLY, MULTIVOLTAGE, DIRECT CURRENT (FOR TORPEDO TEST SET MARK 281 MOD 1) | |
| POWER SUPPLY, PORTABLE BATTERY PACK, PP-1U | |
| POWER SUPPLY, RECTIFIER (FOR TORPEDO MARK 37 MODS 2 AND 3) | |
| POWER SUPPLY, TRANSISTORIZED | |
| POWER UNIT (FOR TORPEDO MK 46 MOD 1) | |
| POWER UNIT TEST SET (FOR TORPEDO MK 46 MOD 1) | |
| Power Unit, Aircraft Auxiliary Gas Turbine, Type I, Navy Model No. P-7 | |
| POWER UNIT; AIRCRAFT AUXILIARY GAS TURBINE, TYPE I, NAVY MODEL NO. P-7 | |
| PREAMPLIFIER, TRAVELING WAVE TUBE AM-6965/DLQ-3B(V) | |
| PRESS BRAKES, HYDRAULICALLY OPERATED, SHEET AND PLATE, COMPUTER NUMERICALLY CONTROLLED (CNC) | |
| PRESS, "H" FRAME, VERTICAL, HYDRAULIC, AIR DRIVEN | |
| PRESS, "H" FRAME, VERTICAL, HYDRAULIC, ELECTRIC MOTOR DRIVEN | |
| PRESS, SWAGING, WIRE ROPE FITTINGS, HYDRAULICALLY POWERED | |
| PRESSES, ARBOR, HAND OPERATED | |
| PRESSES, HYDRAULIC, VERTICAL, C- (GAP) FRAME | |
| PRESSES, MECHANICAL STRAIGHT SIDED, TIE RODS, MULTIPLE POINT, NON-GEARED TYPE | |
| PRESSES, MECHANICAL, SINGLE POINT, STRAIGHT SIDE, GEARED TYPE | |
| PRESSES, PNEUMATIC, "C" FRAME, ARBOR | |
| PRESSES, STRAIGHTENING, GAP TYPE, HYDRAULIC POWERED | |
| PRESSURE RELIEF DEVICES, OVERPRESSURIZATION PREVENTION, WHEEL/TIRE, AIRCRAFT | |
| PRESSURE TRANSDUCER (FOR TORPEDO MK 46 MOD 0 AND MOD 1) | |
| Pressure Transducer (for Torpedo MK46 Mod 0 and Mod 1) | |
| PRIMER FOR THERMAL BARRIER MATERIAL AND HIGH-TEMPERATURE SEALANTS | |
| PRIMER, ADHESIVE, CHLORINATED RUBBER BASE | |
| PRIMER, ADHESIVE | |
| PRIMER, ELECTRIC, MARK 153 MOD 1 | |
| PRIMER, ELECTRIC, MK 137 MOD 0 | |
| PRIMER, PERCUSSION, MK 161 MOD 0 | |
| PRINTER, PHOTOGRAPHIC, PROJECTION EN-123A | |
| PRINTER, PROCESSOR, PHOTOGRAPHIC, VESICULAR EN - 126( ) | |
| PROBE, CRUSH SENSOR, RH, FZU-45/B AND LH, FZU-46/B AND PROBE, AIR PRESSURE, FZU-47/B | |
| Probe, Crush Sensor, Rh, Fzu-45/b And Lh, Fzu-46/b And Probe, Air-pressure, Fzu/b | |
| PROBE, SINGLE ELEMENT, TOTAL TEMPERATURE, DEICEABLE | |
| PROCEDURES FOR PREPARATION OF PROGRAMMED TAPES AND CARDS | |
| PROCESSOR, DIGITAL DATA, MICRO A AND MICRO B | |
| PROGRAMMER, AIRCRAFT WEAPONS RELEASE SET MX-7016(*)/AWE-1 | |
| PROGRAMMER, RANGE AND AIRFRAME SEPARATION MARK 3 MOD 1 | |
| Programmer, Range and Airframe Separation Mark 3 Mod | |
| PROJECTILES, 20 MM MARK 100 SERIES | |
| Projectiles, 20mm Mark 100 Series | |
| PROPANEDIOL (METRIC) 1,2 | |
| PROPELLANT CHLORINE TRIFLUORIDE | |
| PROPELLANT FOAM (FOR TORPEDO MK 46 MOD 0) | |
| PROPELLANT FOR 20MM AMMUNITION | |
| PROPELLANT GRAIN, IGNITER | |
| PROPELLANT GRAIN, RADIOGRAPHIC INSPECTION OF IN-PROCESS REQUIREMENTS FOR | |
| PROPELLANT GRAINS, NOSOL-318 | |
| PROPELLANT, BOOSTER, GRAIN - IGNITION (FOR TORPEDO MK 46 MOD 0) | |
| PROPELLANT, COMPOSITE ADC-101 | |
| PROPELLANT, CTBN 23-17 | |
| PROPELLANT, JET ENGINE, T-H DIMER, GRADE RJ-4 | |
| PROPELLANT, M6+2 FOR THE 76MM/62 CALIBER CARTRIDGE | |
| PROPELLANT, MIXED HYDRAZINE FUEL, MHF-3 | |
| PROPELLANT, MIXED HYDRAZINE FUEL, MHF-5 | |
| PROPELLANT, MIXED HYDRAZINE FUEL, MHF-6 | |
| PROPELLANT, SOLID COMPOSITE | |
| Propellant, Solid, Composite | |
| PROPULSION SYSTEMS, AIRCREW ESCAPE, DESIGN SPECIFICATION FOR | |
| PROTECTIVE CLOTHING SET, CHEMICAL AGENTS, MARK 1 MOD 0 | |
| PROTECTIVE CLOTHING SET, TOXICOLOGICAL AGENTS AND PROPELLANTS | |
| PROVISIONING SCREENING DATA TO BE FURNISHED BY GOVERNMENT SUPPLIERS | |
| PUMP (NAVORD DWG 2521477) | |
| PUMP, CENTRIFUGAL, EXPEDIENT REFUELER, FUEL DISPENSING, GASOLINE DRIVEN, CAPACITY 50 GALLONS PER MINUTE, 81 TDH | |
| PUMP, EJECTOR, AIR VEHICLE FUEL, GENERAL SPECIFICATION FOR | |
| PUMP, FUEL | |
| PUMP, HAND, AIR | |
| PUMP, POSITIVE DISPLACEMENT, ROTARY | |
| PUMP, SEA WATER, POSITIVE DISPLACEMENT (FOR TORPEDO MK 46 MOD 0) | |
| PUMP, SEA WATER | |
| PUMP, VACUUM, POSITIVE DISPLACEMENT, ELECTRIC MOTOR DRIVEN | |
| PUNCHING MACHINE, METAL, POWER DRIVEN, SINGLE END TYPE | |
| PUNCHING MACHINES, METAL, SINGLE END TYPE, COMPUTER NUMERICALLY CONTROLLED (CNC) | |
| PUNCHING, ANGLE AND BAR SHEARING MACHINE, METAL, HYDRAULICALLY DRIVEN, THREE STATION TYPE | |
| PUNCHING, SHEARING, NOTCHING, AND COPING MACHINE, METAL, HYDRAULICALLY DRIVEN, FOUR STATION TYPE | |
| PUTTY, GENERAL PURPOSE, NON-HARDENING | |
| SWEEPER, STREET AND AIRFIELD, VACUUM OR REGENERATIVE TYPE, DIESEL ENGINE DRIVEN | |
| TRANSDUCER, MOTIONAL PICKUP, VIBRATION, VELOCITY | |
| WINDOW, OBSERVATION, ACRYLIC BASE, ANTIELECTROSTATIC, TRANSPARENT (FOR INDICATING INSTRUMENT) |
| << Prev | Next >> |