Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
500
850
900
950
1000
1050
1100
1110
1120
1130
1140
1150
1160
1165
1166
1167
1168
1169
1170
1171
1172
1173
1174
1175
1176
1177
1180
1190
1200
1210
1220
1230
1250
1300
1350
1400
1450
1500
1620
| Product Name | Notes |
|---|---|
| 2,2 - METHYLENEBIS (4-METHYL-6-TERT-BUT YLPHENOL) | |
| 4,4' - METHYLENEBIS (2,6 - DITERTBUTYLPHENOL) | |
| BORING AND TURNING MACHINES, VERTICAL, AND LATHES, VERTICAL, TURRET, MANUAL | |
| Constituent, 4-4 Methylenebis (2-6-Ditertbutylphen ol) | |
| DEPOSITION SYSTEMS, VACUUM EVAPORATION, RESISTANCE TYPE AND ELECTRON BEAM TYPE | |
| DRIFTMETER, ELECTRICALLY DRIVEN GYRO STABILIZED | |
| FLIGHT MANUALS, AIR REFUELING PROCEDURES, AND ABBREVIATED CHECKLISTS | |
| MACHINE GUN, 5.56MM: M249 | |
| MACHINE GUN, 7.62MM, M240C | |
| MACHINE GUN, 7.62MM: M240 (LH FEED) MACHINE GUN, 7.62MM: M240C (RH FEED) MACHINE GUN, 7.62MM: M240E1 (LH FEED, SPADE GRIP) | |
| MACHINE GUN, 7.62MM: M240 (LH FEED) MACHINE GUN, 7.62MM: M240C (RH FEED) MACHINE GUN, 7.62MM: M240EL (LH FEED, SPADE GRIP) | |
| MACHINE GUN, 7.62MM: M60E3 | |
| MACHINING CENTERS, HORIZONTAL SPINDLE, AUTOMATIC TOOL CHANGER, 3 LINEAR, AXES ROTARY MACHINE TABLE, 3 AND 4 AXIS NUMERICAL CONTROL | |
| MACHINING CENTERS, HORIZONTAL SPINDLE, INTEGRAL ROTARY INDEX TYPE WORKTABLE, NUMERICALLY CONTROLLED, PERFORATED TAPE, AUTOMATIC TOOL CHANGER | |
| MACHINING CENTERS, HORIZONTAL, SINGLE SPINDLE 3 AXIS, SOFTWIRED NUMERICAL CONTROL WITH POSITIONING ROTARY TABLE | |
| MACHINING CENTERS, HORIZONTAL, SINGLE SPINDLE 4- AND 5-AXIS, COMPUTER NUMERICAL CONTROL (CNC) | |
| MACHINING CENTERS, VERTICAL, SINGLE SPINDLE, COMPUTER NUMERICAL CONTROL (CNC) | |
| MACHMETER, PITOT STATIC, RANGE .3 TO 1.0, TYPE A-1 | |
| MAGAZINE SYSTEM, AIRCRAFT CAMERA, ROLL FILM IMAGE MOTION COMPENSATING, TYPE MA-10 | |
| MAGAZINE, CARTRIDGE, SOFT PACK, REUSABLE, M249, 5.56MM MACHINE GUN (METRIC), GENERAL SPECIFICATION FOR | |
| MAGNESIUM ALLOY CASTINGS, HEAT TREATMENT OF | |
| MAGNETIC INSPECTION UNITS | |
| MAINTENANCE PLATFORM, AIRCRAFT ADJUSTABLE, 3 TO 7 FEET TYPE B-4A | |
| MAINTENANCE PLATFORM, AIRCRAFT, ADJUSTABLE, 3 TO 7 FEET TYPE B-4A | |
| MAINTENANCE PLATFORM, AIRCRAFT, FIXED HEIGHT, TYPE C-1 | |
| MAINTENANCE PLATFORM, AIRCRAFT, TYPE B-5A | |
| MANIPULATORS, AUTOMATIC WELDING HEAD, STATIONARY BASE, AND TRAVELING RAM OR BOOM, ELECTRIC MOTOR DRIVEN | |
| MANIPULATORS, AUTOMATIC WELDING HEAD, TRAVELING BASE AND TRAVELING BOOM, ELECTRIC MOTOR DRIVEN | |
| MANOMETER, PRESSURE, DIFFERENTIAL AND ABSOLUTE, TYPE E-1 | |
| MANUAL, TECHNICAL: INTERMEDIATE MAINTENANCE INSTRUCTIONS | |
| MANUALS, COMMERCIAL OFF-THE-SHELF (COTS) | |
| MARKING, IDENTIFICATION OF AERONAUTICAL EQUIPMENT, ASSEMBLIES, AND PARTS | |
| MASK ASSEMBLIES, OXYGEN, PRESSURE BREATHING | |
| MASK, OXYGEN | |
| MATS, CARGO | |
| MEASURING AND LEVELING PROVISIONS (FOR AIRCRAFT) | |
| MERINGUE, POWDER | |
| Metal Cleaner Silicate-Soap | |
| METAL CLEANER, SILICATE SOAP | |
| METAL MATRIX COMPOSITES (GR/AL): SPACE RADIATOR PANELS | |
| METAL MATRIX COMPOSITES (GR/AL): STANDARD ELECTRONIC MODULE (SEM) FORMAT E HEATSINK | |
| METAL MATRIX COMPOSITES (GR/AL): TUBES FOR TRUSS STRUCTURES | |
| METAL MATRIX COMPOSITES (MMC): CARBON (GRAPHITE) FIBER REINFORCED/ALUMINUM, GENERAL SPECIFICATION FOR | |
| METAL MATRIX COMPOSITES (MMC): CONTINUOUS SILICON CARBIDE FIBER REINFORCED/6061 ALUMINUM | |
| METAL PARTS FOR M87 AND M88 CANISTER ASSEMBLY | |
| METAL SPRAYING, PROCESS FOR | |
| METALLIZING OUTFITS, POWDER-GUNS AND ACCESSORIES | |
| METALLIZING SYSTEM, ELECTRIC ARC | |
| METER, FUEL FLOW, SYNCHRO STYLE, TYPE B-3A | |
| METER, READER FOR SOLID STATE ELAPSED TIME INDICATORS BATTERY OPERATED, PORTABLE, HAND-HELD | |
| METER, TIME TOTALIZING, DIGITAL, 20 TO 130 VOLTS, DC OR AC TO 500 HZ | |
| METER, TIME TOTALIZING, MINIATURE, DIGITAL, 115 V AC, ROUND | |
| METER, TIME TOTALIZING, MINIATURE, DIGITAL, 115 V, 400 HZ | |
| METER, TIME TOTALIZING, MINIATURE, DIGITAL, 115 V, 60 HZ, SQUARE | |
| METER, TIME TOTALIZING, MINIATURE, DIGITAL, 115 V, 60 HZ | |
| METER, TIME TOTALIZING, MINIATURE, DIGITAL, 115 V, 60 OR 400 HZ | |
| METER, TIME TOTALIZING, MINIATURE, DIGITAL, 115 VAC, 50 TO 2400 HZ, SQUARE | |
| METER, TIME TOTALIZING, MINIATURE, DIGITAL, 28 V DC, ROUND | |
| METER, TIME TOTALIZING, MINIATURE, DIGITAL, 28 V DC, SQUARE | |
| METER, TIME TOTALIZING, MINIATURE, DIGITAL, 28 V DC | |
| METER, TIME TOTALIZING, MINIATURE, DIGITAL, 28 VDC OR 26 VAC, 50 TO 2400 HZ, SQUARE | |
| METER, TIME TOTALIZING, MINIATURE, DIGITAL, 5 VDC, PRINTED CIRCUIT MOUNT | |
| METER, TIME TOTALIZING, MINIATURE, DIGITAL, 5 VDC, SQUARE | |
| METER, TIME TOTALIZING | |
| METER, VOLUMETRIC, POSITIVE DISPLACEMENT, LIQUID, TYPE F-1, AIRCRAFT FUEL, 300 GALLONS PER MINUTE | |
| METERS, ELECTRICAL INDICATING, PANEL TYPE (2-1/2) INCH AND (3-1/2) INCH GENERAL SPECIFICATION FOR | |
| MICRO-REPRODUCTION SYSTEM FOR ENGINEERING CHANGE PROPOSALS, REQUESTS FOR DEVIATIONS, & REQUESTS FOR WAIVERS | |
| Micro-Reproduction System for Engineering Change Proposals, Requests for Deviations, and Requests for Waivers | |
| MICROCIRCUIT, AMPLIFIER, BIPOLAR, HIGH FREQUENCY, FRONT END | |
| MICROCIRCUIT, DIGITAL, CMOS (FINAL LOGIC) | |
| MICROCIRCUIT, DIGITAL, CMOS (INITIAL LOGIC) | |
| MICROCIRCUIT, DIGITAL, CMOS (LOGIC) | |
| MICROCIRCUIT, DIGITAL, CMOS, SPECIAL PURPOSE NOR GATE | |
| MICROCIRCUIT, LINEAR, VOLTAGE COMPARATORS | |
| MICROCIRCUIT, SYNCHRONIZER, COMMAND OUTPUT (SCO), CLASS B, MONOLITHIC, CMOS, INTEGRATED CIRCUIT | |
| MICROWAVE CHASSIS ASSEMBLY: 9361371 | |
| MILLING MACHINE, HORIZONTAL PROFILERS, TRAVELING TABLE TYPE, THREE AXES, NUMERICALLY CONTROLLED, SINGLE AND MULTI-SPINDLE MACHINE | |
| MILLING MACHINE, HORIZONTAL, AUTOMATIC CYCLE, BED TYPE | |
| MILLING MACHINE, HORIZONTAL, AUTOMATIC-CYCLE BED TYPE | |
| MILLING MACHINE, HORIZONTAL, BED TYPE | |
| MILLING MACHINE, HORIZONTAL, PROFILER, NC | |
| MILLING MACHINE, TWO AND THREE DIMENSIONAL ENGRAVING | |
| MILLING MACHINE, VERTICAL KNEE TYPE, 3 AXIS, NUMERICALLY CONTROLLED, 1.5 TO 7.5 HORSEPOWER SPINDLE DRIVE | |
| MILLING MACHINE, VERTICAL, BED TYPE, POWERFEED | |
| MILLING MACHINE, VERTICAL, KNEE TYPE, SIZES 2 THROUGH 7 | |
| MILLING MACHINE, VERTICAL, KNEE TYPE, SLIDING HEAD SIZES 5 & 6, 50 & 60 INCHES LONGITUDINAL TABLE TRAVEL | |
| MILLING MACHINES, BED TYPE, HORIZONTAL SPINDLE, AUTOMATIC CYCLE, 24, 26 AND 30 INCH MINIMUM TABLE WIDTH, PLAIN AND DUPLEX MACHINES | |
| MILLING MACHINES, BED TYPE, RAM OR COLUMN MOUNTED VERTICAL SPINDLE, ELECTRONIC TRACER CONTROLLED, PROFILING AND DUPLICATING | |
| MILLING MACHINES, BED TYPE, VERTICAL, DOUBLE HOUSING NUMERICALLY CONTROLLED PROFILING, 30 TO 40 HORSEPOWER PER SPINDLE, SINGLE AND MULTI- SPINDLE MACHINES | |
| MILLING MACHINES, BED TYPE, VERTICAL, DOUBLE HOUSING, NUMERICALLY CONTROLLED, PROFILING, 5 TO 25 HORSEPOWER PER SPINDLE, SINGLE AND MULTI-SPINDLE MACHINES | |
| MILLING MACHINES, COMBINATION HORIZONTAL AND VERTICAL, KNEE TYPE | |
| MILLING MACHINES, HORIZONTAL SPINDLE, KNEE TYPE, SIZE NUMBERS 2, 3, 4, AND 5 | |
| MILLING MACHINES, HORIZONTAL, KNEE TYPE, SIZE NUMBERS 5 AND 6 | |
| MILLING MACHINES, HORIZONTAL, KNEE TYPE, SIZES 3 & 4 | |
| MILLING MACHINES, PLANER TYPE, DOUBLE HOUSING | |
| MILLING MACHINES, VERTICAL SPINDLE, KNEE TYPE, SIZE NUMBERS 2, 3, 4, AND 5 | |
| MILLING MACHINES, VERTICAL, SINGLE AND MULTI-SPINDLE MACHINES, NUMERICALLY CONTROLLED (CNC), AND TRACER CONTROLLED PROFILER | |
| MINE ANTI-PERSONNEL M86: CLASSROOM MODEL FOR | |
| Mine Anti-Personnel, M86, Special Test Mine Loading and Assembly of | |
| MINE ASSEMBLY, ANTI-PERSONNEL, M86 LOADING AND ASSEMBLING OF | |
| MINE, ANTI PERSONNEL, TRAINING, M81 | |
| MINE, ANTI-PERSONNEL M86, DEMONSTRATION MINE | |
| MINE, ANTI-PERSONNEL M86: SPECIAL TEST MINE LOADING AND ASSEMBLING OF | |
| MINE, ANTI-PERSONNEL, M86 ACCEPTOR LEAD ASSEMBLY FOR | |
| MINE, ANTI-PERSONNEL, M86 ARMING ASSEMBLY FOR | |
| MINE, ANTI-PERSONNEL: HE, BLU-92/B LOADING, ASSEMBLING AND PACKING | |
| MINE, ANTI-PERSONNEL: HE, VOLCANO LOADING, ASSEMBLING AND PACKING | |
| Mine, Anti-Personnel: M86 Arming Assembly for | |
| MINE, ANTI-TANK, METAL PARTS FOR, M131 SYSTEM | |
| Mine, Anti-Tank, Metalparts for, M131 System | |
| MINE, ANTI-TANK, TRAINING: M85 WITH FUZE, MINE, ANTI-TANK, TRAINING; PARTS FOR AND LOADING, ASSEMBLING AND PACKING | |
| MINE, ANTI-TANK: HE M75 METAL PARTS FOR | |
| Mine, Anti-Tank: He, M75 Metal Parts For | |
| MINE, ANTI-TANK: HE, XM75 METAL PARTS FOR | |
| Mine, Antipersonnel M86, Demonstration Mine | |
| MINE, ANTITANK, PRACTICE: XM79 ASSEMBLING AND PACKING | |
| Mine, Antitank: HE Volcano Loading, Assembling and Packing | |
| MINE, ANTITANK: HE, BLU-91/B LOADING, ASSEMBLING AND PACKING | |
| MINE, ANTITANK: HE, VOLCANO LOADING, ASSEMBLING AND PACKING | |
| MINE, AT, PRACTICE, HEAVY: M20 PARTS FOR AND LOADING, ASSEMBLING AND PACKING | |
| Mine, AT, Practice, Heavy: M20, Parts for and Loading, Assembling and Packing | |
| Mine, Ground, Antitank HE Loading, Assembling and Packing for M131 System | |
| MINE, GROUND: ANTIPERSONNEL, HE LOADING, ASSEMBLING AND PACKING FOR M131 SYSTEM | |
| MINE, GROUND: ANTITANK HE LOADING, ASSEMBLING AND PACKING FOR M131 SYSTEM | |
| MINE, GROUND: ANTITANK, HE LOADING, ASSEMBLING AND PACKING FOR M131 SYSTEM | |
| MINE, METAL PARTS FOR MINES: BLU-91/B AND BLU-92/B | |
| MIXERS, CONCRETE, TRAILER MOUNTED, ENGINE DRIVEN | |
| MODEM, VEHICLE MOTION SENSOR: 12561737 | |
| MOLYBDENUM DISULFIDE, TECHNICAL, LUBRICATION GRADE | |
| MORTISER, VERTICAL | |
| MOTOR ASSEMBLY | |
| Motor, Aircraft Hydraulic, Constant Displacement General Specification for | |
| Motor, Rocket, Metal Parts For and Loading Assembly For Demolition Kit, Cratering, M180 | |
| MOTOR, ROCKET, METAL PARTS FOR AND LOADING ASSEMBLY FOR DEMOLITION KIT, CRATERING: M180 | |
| MOTOR-DETONATOR ASSEMBLY, ROCKET, INERT, FOR DEMOLITION KIT, CRATERING, TRAINING, XM270, LOADING, ASSEMBLING AND PACKING | |
| MOTORS, AIRCRAFT HYDRAULIC, CONSTANT DISPLACEMENT, GENERAL SPECIFICATION FOR | |
| MOTORS, ALTERNATING CURRENT, 400-CYCLE, 115/200-VOLT SYSTEM, AIRCRAFT, GENERAL SPECIFICATION FOR | |
| Mount Howitzer, M178 | |
| MOUNT PERISCOPE ASSEMBLY: 11834833 | |
| MOUNT, GUN CAMERA, TYPE C-1 | |
| MOUNT, HOWITZER AND GUN, M158 AND M174 | |
| MOUNT, HOWITZER, M178 | |
| MOUNT, HOWITZER, M182 | |
| MOUNT, MACHINE GUN: MK93 MOD 1 (DUAL MOUNT) | |
| MOUNT, TELESCOPE AND QUADRANT: M187 AND M187A1 | |
| MOUNT, TELESCOPE, M149E1 | |
| MOUNT, TELESCOPE: 9356166 | |
| MOUNT, TELESCOPE: 9360169 | |
| MOUNTING KIT, MINE DISPENSER: AIR SYSTEM FOR M139 DISPENSERS | |
| MULTI-PURPOSE MACHINE, DRILLING, BORING, MILLING, AND TAPPING, NUMERICALLY CONTROLLED | |
| MULTI-PURPOSE MACHINES, DRILLING, BORING, MILLING, AND TAPPING, VERTICAL, SINGLE SPINDLE, FIXED HEIGHT COMPOUND TABLE, NUMERICALLY CONTROLLED, PERFORATED TAPE, MANUAL TOOL CHANGE | |
| MUNITION FOR MINE, ANTI-PERSONNEL: M86 TRANSFER LEAD ASSEMBLY | |
| MUZZLE BORESIGHT DEVICE 11785384 (M26 FOR M105MM GUN TUBE) | |
| MUZZLE BORESIGHT DEVICE: 11785384 (M26 FOR 105MM GUN TUBE) |
| << Prev | Next >> |