1.1 This test method describes an accelerated procedure for determining comparative characteristics of coating systems applied to the exterior of steel pipe for the purpose of preventing or mitigating corrosion that may occur in underground or immersion where the pipe is carrying heated media and is under cathodic protection. This test method is intended for use with samples of coated pipe, or with a specimen cut from the section of coated pipe or flat plates, and is applicable to such samples when the coating is characterized by function as an electrical barrier.
1.2 This test method is intended to simulate conditions when external coatings are exposed to high temperature inside the pipe and to an ambient temperature outside, and thus are subjected to temperature gradient. If elevated temperatures are required but without temperature gradient, see Test Method G42.
1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D6676/D6676M-13 |
| Product Name | Standard Test Method for Cathodic Disbonding of Exterior Pipeline Coatings at Elevated Temperatures Using Interior Heating |