LumaSense Technologies, Inc., An Advanced Energy Company Datasheets for Blackbody Sources
Blackbody sources are uniform, temperature stable sources of infrared radiation primarily for instrument calibration.
Blackbody Sources: Learn more
| Product Name | Notes |
|---|---|
| A high standard, precision blackbody calibration source designed with a unique uniformly heated spherical cavity that achieves a near ideal emissivity of 0.998 or better. The M300 will deliver any... | |
| Calibration source for extremely high temperatures at very quick heat-up time. Two models cover 300° to 3000 °C (572° to 5432 °F). Key Features Exceptional accuracy at high temperatures ±0.25%... | |
| Compact and portable calibration source with very large surface area. Ambient +5 up to 450 °C or 842 °F. Key Features Excellent general purpose calibration High emissivity 1.00 effective at... | |
| Designed to satisfy the exacting parameters of infrared focal plane array detectors, thermal imaging and forward looking infrared (FLIR) systems testing in static and moving scene applications, LumaSense’s M345X Series... | |
| Designed to satisfy the exacting parameters of infrared focal plane array detectors, thermal imaging and forward looking infrared (FLIR) systems testing in static and moving scene applications, LumaSense’s M345X6-LC Series... | |
| Large area sources for calibrating thermal imaging systems, aerial mapping / surveillance equipment and spectrophotometers. (Ambient +5) ... 400 °C. Key Features High emissivity and uniformity Excellent general purpose calibration... | |
| The M305 blackbody calibration source uniquely combines portability with wide temperature range, high emissivity and high accuracy. It is an ideal calibration unit where portability is required or where installation... | |
| The M315HT is a two-piece portable blackbody calibration source with a digital indicating controller that can be set at any temperature between ambient +5 °C to 450 °C or 842... | |
| The M315X-HT blackbody calibration sources are designed to satisfy the exacting parameters of Infrared focal plane array detectors, thermal imaging, and FLIR systems testing in projection scene and field applications... | |
| The M330 is a blackbody calibration source utilizing a digital indicating temperature controller that may be set to any temperature between 300 °C (572 °F) and 1700 °C (3092 °F). | |
| The M335 Blackbody Calibration Source is a general purpose high temperature source which provides a very quick heat-up time of only 30 minutes to reach 1200 °C. A self-tuning digital... | |
| The M340 is a portable blackbody calibration source utilizing a digital indicating temperature controller that may be set to any temperature between -20 °C to 150 °C (-4 °F to... | |
| The M360 blackbody calibration source uniquely combines portability with wide temperature range from 50° to 1100 °C (122 °F to 2012 °F), high emissivity, and remarkable resolution. An optional precision... | |
| The two-piece portable M316 Blackbody Calibration Source is an ideal unit for field calibration or verification of infrared temperature sensors. The calibration source of the M316 is contained within a... | |
| Two-piece calibration source for extremely high temperatures at very quick heat-up time. 600° to 3000 °C (1112° to 5432 °F). Key Features Exceptional accuracy at high temperatures ±0.25% of reading... |