Oxford Instruments Datasheets for NMR Spectrometers
NMR (Nuclear Magnetic Resonance) spectrometers are analytical devices that exploit the magnetic properties of certain atomic nuclei to determine physical and chemical properties of atoms or the molecules in which they are contained.
NMR Spectrometers: Learn more
| Product Name | Notes |
|---|---|
| GeoSpec is the industry standard NMR rock core analyzer, with installations in almost every major oil producer and SCAL laboratory world-wide. Three models are available operating at 2, 12 and... | |
| Pulsar is a high resolution, 60MHz benchtop NMR spectrometer, providing high quality 1-D and 2-D NMR spectra of 1H, 19F, 13C and 31P. Pulsar uses a... | |
| The MQC+ benchtop NMR analyzer measures oil, water, fluorine and solid fat in a variety of samples and is typically used for quality assurance and quality control. Analysis using the... | |
| The MQR is a low resolution, high performance TD-NMR research system designed for applications based on relaxation and/or diffusion measurements. The system includes a high performance digital spectrometer, 23MHz (0.54T)... |