Aratas America LLC Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 2 3
Product Name Notes
A Wide Variety of DIN Connectors That Conform to UL/CSA Standards. Fully preserve the characteristics of normal DIN connectors while increasing the number of terminals available. A wide product range...
Achieve Total Cost Reduction through High-density Mounting and Reduced Wiring IDC connections allow you to wire all terminals at once without terminating the cable. Can be DIP-soldered directly to the...
Expanding the DIN Concept Mates with DIN connectors. Ideal for automated soldering because the Connectors sit on top of the board. Mounting dimensions of the DIN Style-1 Connectors are the...
Multi-contact (4-row, 128-contact) Connectors Expanding the DIN Concept Fully preserve the characteristics of normal DIN connectors while increasing the number of contacts available. Right-angle plug terminals of the standard DIN...
Rotary Backlock Connector (0.5-mm Pitch, 1.0-mm Pitch, Dual sided, Upper sided Contact) Rotary Backlock Connectors Provide Improved Insertion of FPC/FFC Cables and helps Confirm Proper Connection with Sure Lock Feel.
The Mainstream of Circuit Board Connectors conforming MIL Standards with Improved Design. Our new production system improves reliability. Space-saving Box-type Plugs (XG4C) available. IDC Plugs (XG4E) can be used for...

Next >>