ECS Inc. International Datasheets for Board Mount RF Filters
Board mount RF filters are devices mounted to a printed circuit board (PCB) which pass or reject signals by frequency.
Board Mount RF Filters: Learn more
| Product Name | Notes |
|---|---|
| Center Frequency 5235 MHz Frequency Range 5150 - 5330 MHz Bandwidth 180 MHz | |
| Center Frequency 5245 MHz Frequency Range 5150 - 5340 MHz Bandwidth 190 MHz | |
| Center Frequency 5492 MHz Frequency Range 5150 - 5835 MHz Bandwidth 685 MHz | |
| Center Frequency 5665 MHz Frequency Range 5490 - 5840 MHz Bandwidth 350 MHz | |
| Center Frequency 5697 MHz Frequency Range 5490 - 5850 MHz Bandwidth 360 MHz | |
| Center Frequency 6525 MHz Frequency Range 5925 - 7125 MHz Bandwidth 1200 MHz |