ECS Inc. International Datasheets for RF Band Pass Filters

RF band pass filters are active or passive circuits that pass signals from a specific frequency band and reject signals from out-of-band frequencies. Surface acoustic wave (SAW) filters, crystal filters, and cavity filters are types of band pass filters.
RF Band Pass Filters: Learn more

Product Name Notes
Center Frequency 5235 MHz Frequency Range 5150 - 5330 MHz Bandwidth 180 MHz
Center Frequency 5245 MHz Frequency Range 5150 - 5340 MHz Bandwidth 190 MHz
Center Frequency 5492 MHz Frequency Range 5150 - 5835 MHz Bandwidth 685 MHz
Center Frequency 5665 MHz Frequency Range 5490 - 5840 MHz Bandwidth 350 MHz
Center Frequency 5697 MHz Frequency Range 5490 - 5850 MHz Bandwidth 360 MHz
Center Frequency 6525 MHz Frequency Range 5925 - 7125 MHz Bandwidth 1200 MHz
Package Size9.40mm x 4.10mm Center Frequency6525 MHz Frequency Range5925 MHz ~ 7125 MHz Bandwidth1200 MHz Insertion Loss3.5dB Operating Temperature-30°C ~ 80°C
Package Size9.40mm x 5.10mm Center Frequency5492 MHz Frequency Range5150 MHz ~ 5835 MHz Bandwidth685 MHz Insertion Loss3.5dB Operating Temperature-30°C ~ 80°C
Package Size9.60mm x 4.10mm Center Frequency6450 MHz Frequency Range5925 MHz ~ 6975 MHz Bandwidth1050 MHz Insertion Loss3.0dB Operating Temperature-30°C ~ 80°C
Package Size9.60mm x 5.10mm Center Frequency5442 MHz Frequency Range5150 MHz ~ 5735 MHz Bandwidth585 MHz Insertion Loss2.2dB Operating Temperature-30°C ~ 80°C