ECS Inc. International Datasheets for RF Filters and Microwave Filters
RF filters and microwave filters are devices that pass or reject signals by frequency. Basic types include bandpass filters, band reject filters, low pass filters, and high pass filters.
RF Filters and Microwave Filters: Learn more
| Product Name | Notes |
|---|---|
| Center Frequency 5235 MHz Frequency Range 5150 - 5330 MHz Bandwidth 180 MHz | |
| Center Frequency 5245 MHz Frequency Range 5150 - 5340 MHz Bandwidth 190 MHz | |
| Center Frequency 5492 MHz Frequency Range 5150 - 5835 MHz Bandwidth 685 MHz | |
| Center Frequency 5665 MHz Frequency Range 5490 - 5840 MHz Bandwidth 350 MHz | |
| Center Frequency 5697 MHz Frequency Range 5490 - 5850 MHz Bandwidth 360 MHz | |
| Center Frequency 6525 MHz Frequency Range 5925 - 7125 MHz Bandwidth 1200 MHz | |
| Package Size9.40mm x 4.10mm Center Frequency6525 MHz Frequency Range5925 MHz ~ 7125 MHz Bandwidth1200 MHz Insertion Loss3.5dB Operating Temperature-30°C ~ 80°C | |
| Package Size9.40mm x 5.10mm Center Frequency5492 MHz Frequency Range5150 MHz ~ 5835 MHz Bandwidth685 MHz Insertion Loss3.5dB Operating Temperature-30°C ~ 80°C | |
| Package Size9.60mm x 4.10mm Center Frequency6450 MHz Frequency Range5925 MHz ~ 6975 MHz Bandwidth1050 MHz Insertion Loss3.0dB Operating Temperature-30°C ~ 80°C | |
| Package Size9.60mm x 5.10mm Center Frequency5442 MHz Frequency Range5150 MHz ~ 5735 MHz Bandwidth585 MHz Insertion Loss2.2dB Operating Temperature-30°C ~ 80°C |