SlipNOT Metal Safety Flooring Datasheets for Stair Treads and Nosings
Stair treads and nosings are stair and staircase components that provide wear resistance, corrosion resistance, structural, and anti-slip functionality.
Stair Treads and Nosings: Learn more
| Product Name | Notes |
|---|---|
| SlipNOT® aluminum plate stair treads are ideal for retrofitting over existing dangerously slick flooring in applications that require a lightweight corrosion resistant surface. Non-slip aluminum treads are a cost... | |
| SlipNOT® galvanized expanded metal stair treads provide a corrosion resistant surface that can withstand harsh environments and allows for drainage of harsh elements that are prominent in industries such... | |
| SlipNOT® galvanized grating stair treads provide a slip resistant surface that can withstand contact with environmental elements as well as grease and oil. Galvanized grating is protected against corrosion... | |
| SlipNOT® galvanized perforated stair treads provide a corrosion resistant, yet flexible walking surface in environments where environmental elements are prominent. Product Information: Galvanized perforated stair treads thickness: 3/16’’, 1/4’’ | |
| SlipNOT® galvanized steel plate stair treads provide a slip resistant surface that is protected against corrosion in harsh environments. Non-slip stair treads can be easily retrofitted over existing slippery... | |
| SlipNOT® non-slip aluminum perforated stair treads provide the solid surface of a plate and the drainage features of grating in addition to the flexibility needed to prevent worker fatigue. | |
| SlipNOT® slip resistant aluminum stair nosings drastically improve the safety of existing stairs by retrofitting over slippery unsafe stair treads.SlipNOT® aluminum nosing is ideal for applications which... | |
| SlipNOT® slip resistant galvanized nosing helps prevent slip and fall accidents on stairways. Galvanized stair nosings are rugged and provide high traction to the area of the stair that... | |
| SlipNOT® slip resistant stainless steel nosing is registered by NSF International for use in food processing facilities. SlipNOT® stainless steel nosings are chemical and corrosion resistant, making them... | |
| SlipNOT® slip resistant stainless steel perforated stair treads are ideal for food processing facilities due to the fact that they are sanitary, aesthetically pleasing and provide the worker stability... | |
| SlipNOT® slip resistant steel perforated stair treads combine the flow through benefits of grating with the solid surface of plate. The flexible surface helps eliminate worker fatigue in environments... | |
| SlipNOT® stainless steel expanded metal stair treads easily retrofit over existing slippery stairs making them slip resistant and safe. Stainless steel expanded metal stair treads are corrosion resistant and... | |
| SlipNOT® stainless steel plate stair treads are ideal for environments such as food processing and pharmaceutical plants where harsh elements such as grease, oil and cleaning solutions are prominent. | |
| SlipNOT® steel expanded metal stair treads are durable and long lasting. They are ideal for environments such as steel mills, automotive and manufacturing plants where drainage of harsh elements... | |
| SlipNOT® steel nosing keeps employees and pedestrians safe, maximizing productivity and minimizing liabilities. SlipNOT® nosing provides safety to the area of stairs that becomes worn easily due to... | |
| SlipNOT® steel plate stair treads can be used in new construction or can be retrofitted over existing slippery stairs. SlipNOT® non-slip steel plate stair treads are ideal... | |
| SlipNOT®stainless steel grating treads are ideal for environments such as food processing and pharmaceutical plants where slippery elements such as grease, oil and cleaning solutions are prominent. Non-slip stainless... | |
| SlipNOT® non-slip aluminum expanded metal stair treads are ideal for lightweight applications where drainage of slippery elements is vital. Aluminum expanded metal stair treads can be retrofit over... | |
| SlipNOT® steel grating treads are ideal for workplace safety when oil and lubricants are present. Slip resistant treads keep their traction even in extremely slippery and harsh conditions... |