SlipNOT Metal Safety Flooring Datasheets for Perforated Sheet Materials
Perforated sheet materials are used as screens in separators, walkways, sunscreens, ventilation, and decorative coverings. They are constructed by machining or punching holes in a piece of sheet metal or plastic.
Perforated Sheet Materials: Learn more
| Product Name | Notes |
|---|---|
| SlipNOT® Metal Safety Flooring manufactures a high traction non-slip perforated steel plate which continually provides drainage and slip resistance in all applications. SlipNOT® perforated steel can be completely... | |
| SlipNOT® perforated aluminum plate is adaptable in any application. Whether in a marine environment, a wastewater treatment plant or any application that requires a durable, lightweight and corrosion resistant... | |
| SlipNOT® perforated galvanized steel provides a durable slip resistant surface that easily retrofits over existing metal structures or can be incorporated into new construction. SlipNOT® galvanized perforation plate... | |
| SlipNOT® perforated stainless combines the drainage benefits of grating with the solid surface of plate, while flexing to relieve worker fatigue. SlipNOT® perforated stainless steel plate is ideal... |