SlipNOT Metal Safety Flooring Datasheets for Floor Decking
Floor decking includes all types of structural decking materials that are used as walkway surfaces.
Floor Decking: Learn more
| Product Name | Notes |
|---|---|
| SlipNOT® ADA flooring includes aluminum plank with a diagonal punched pattern. Aluminum plank provides a slip resistant surface in all directions of travel and is an excellent long term... | |
| SlipNOT® aluminum plank grating provides a strong, lightweight flooring alternative to bar grating and fiberglass. Punched aluminum with a SlipNOT® coating allows light and liquids to drain through,... | |
| SlipNOT® aluminum plank is ideal alternative when a lightweight, corrosion resistant material is desired. Aluminum planks can be used as an option to those applications requiring bar grating with... | |
| SlipNOT® galvanized steel road plate is ideal for high traffic areas that can become slippery with water, oil, gasoline and other substances. The hot dip galvanizing process protects steel... | |
| SlipNOT® Metal Safety Flooring manufactures a high traction non-slip perforated steel plate which continually provides drainage and slip resistance in all applications. SlipNOT® perforated steel can be completely... | |
| SlipNOT® perforated aluminum plate is adaptable in any application. Whether in a marine environment, a wastewater treatment plant or any application that requires a durable, lightweight and corrosion resistant... | |
| SlipNOT® perforated galvanized steel provides a durable slip resistant surface that easily retrofits over existing metal structures or can be incorporated into new construction. SlipNOT® galvanized perforation plate... | |
| SlipNOT® perforated stainless combines the drainage benefits of grating with the solid surface of plate, while flexing to relieve worker fatigue. SlipNOT® perforated stainless steel plate is ideal... | |
| SlipNOT® slip resistant aluminum grating is an ideal solution for lightweight applications that require a corrosion resistant material. Non-slip aluminum grating keeps employees and pedestrians safe and on their... | |
| SlipNOT® slip resistant galvanized grating is ideal for wet, slippery situation where corrosion resistance is vital. Non-slip galvanized grating helps keep workers and pedestrians on their feet. Product Information:... | |
| SlipNOT® slip resistant steel floor plate is designed for applications in which complete slip resistant coverage, cost efficiency, durability and safety are mandatory. Steel flooring is ideal for areas... | |
| SlipNOT® slip resistant steel grating provides high traction even in wet and oily environments. SlipNOT® non-slip steel grates continually provide versatility throughout many industries. Product Information: Steel grating... | |
| SlipNOT® stainless steel grating remains slip resistant even in the wet, oily or fatty conditions of a food processing plant. Non-slip stainless steel grates are registered by NSF International... | |
| SlipNOT® steel road plates are ideal for high traffic areas that can become slippery with water, oil, gasoline and other substances. SlipNOT® traffic plates can be used to... | |
| SlipNOT® versatile, slip resistant aluminum floor plates are designed for applications where weight, complete slip resistant coverage, durability and safety are vital. | |
| Adaptable in all outdoor applications; slip resistant galvanized steel plate is a necessity for projects where high traffic is present and complete slip resistant coverage, durability and safety are vital. | |
| Attractive and hygienic; slip resistant stainless steel floor plates are designed for applications where sanitation, complete slip resistant coverage in every direction, durability and safety are vital. It is very... |