Scalewatcher North America, Inc. Datasheets for Chemical Water Treatment Equipment

Chemical water treatment equipment mitigates the formation of scale, calcium carbonate deposits, in process water systems such as cooling towers, boilers and heat exchangers by controlled chemical addition and system monitoring.
Chemical Water Treatment Equipment: Learn more

Product Name Notes
Main voltage:110-240 VAC, 50/60 Hz Energy consumption: 0.04 kWh Main cable: Three meter (10 ft) with molded mains plug Overload protection: Internal fuse Signal cable: Three core with enough length...
Main voltage:110-240 VAC, 50/60 Hz Energy consumption: Less than 0.15 kWh (Depending on model) Main cable: Three meter (10 ft) with molded mains plug Overload protection: Internal and external fuses...
Main voltage:110-240 VAC, 50/60 Hz Energy consumption: Less than 0.2 kWh (Depending on model) Main cable: Three meter (10 ft) with molded mains plug Overload protection: Internal and external fuses...