KP Performance Antennas Datasheets for Antenna Mounts
Antenna Mounts are used to hold and support antennas of all sizes and shapes.
Antenna Mounts: Learn more
| Product Name | Notes |
|---|---|
| The KP Performance KP-DK-ATOMGEN2-V2 is a 4-pack of our standard size 23" reflector dish antennas paired with a radio mount specially designed for the Gen2 BaiCells Atom OD04-14 Outdoor UE... | |
| The KP Performance KP-DK-LD-ATOMGEN2-V2 is a 4-pack of our large size 27.5" reflector dish antennas paired with a radio mount specially designed for the Gen2 BaiCells ATOM OD04-14 Outdoor UE... | |
| The KP Performance RK24EWIFIDBI-2 is a 4-pack of our standard size 23" reflector dish antennas with a metal radio mount specially designed for Cambium Canopy FSK and 450 2 GHz,... | |
| The KP Performance RK24EWIFIDBI-4LD is a 4-pack of our large 27.5" reflector dish antennas with a radio mount specially designed for Cambium Canopy FSK and 450 2 GHz, 3 GHz... | |
| The KP Performance UB24EWIFIDBI is a Ubiquiti compatible 23" reflector dish antenna for NanoStations and Loco M series 2 GHz, 3 GHz and 5 GHz radios. Features Out performs Nano... | |
| The KP-5DPA-UIS5 is a quick-connect adapter for use with KP 1ft and 2 ft ProLine Parabolic Antennas designed specifically for the Ubiquiti® PrismStation™ 5AC, IsoStation™ 5AC and IsoStation™ M5 radios. |