Hyperion Materials & Technologies Datasheets for Rolling Mills
Rolling mills are machines that shape metal by passing it through two rolls. They are used to flatten and reduce metal to a sheet or plate.
Rolling Mills: Learn more
| Product Name | Notes |
|---|---|
| Fully integrated roll. A tungsten carbide layer bonded to a cast iron arbor without locking or clamping mechanisms. | |
| Hydraulic or mechanical clamping systems that can be tailored to any rolling mill operation to facilitate ring exchange. | |
| Solid tungsten carbide rings. | |
| Tungsten carbide layer bonded to a cast iron core. Designed for operation in tube mill applications. | |
| Tungsten carbide layer bonded to a cast iron ring, allowing exchangeable carbide rings to be mounted into a cast iron or steel arbor. | |
| Tungsten carbide layer bonded to a cast iron ring. The carbide/steel ring mounts to an arbor through a mechanical clamping/locking system. |