Hyperion Materials & Technologies Datasheets for Tool Blanks
Tool blanks are ungrounded rods or inserts for subsequent grinding, geometry, and edge design and fabrication.
Tool Blanks: Learn more
| Product Name | Notes |
|---|---|
| 58-mm diameter PCD round tool blanks with our new superior edge (SE) available with multiple polycrystalline diamond layer thicknesses. Cutting service also available as per individual request. | |
| Aircraft components manufactured to custom dimensions. Cemented carbide grades and designs are tailored to each customer based on individual needs and requirements. | |
| All Gear Hob Blanks are manufactured to custom dimensions in accordance with agreed solution. Cemented carbide grades and designs are tailored to each customer based on individual needs and requirements. | |
| Automotive components manufactured to custom dimensions. Cemented carbide grades and designs are tailored to each customer based on individual needs and requirements. | |
| Bevel style blanks manufactured to custom dimensions in accordance with agreed solution. Cemented carbide grades and designs are tailored to each customer based on individual needs and requirements. | |
| Bushing and bearings for pumps and other process equipment, manufactured to custom dimensions. Cemented carbide grades and designs are tailored to each customer based on individual needs and requirements. | |
| Carbide supported PCBN 58-mm diameter round tool blanks available in multiple PCBN layer thicknesses. Cutting service also available as per individual request. | |
| Cemented carbide blanks for pelletizing applications and manufactured to custom dimensions. Cemented carbide grades and designs are tailored to each customer based on individual needs and requirements. | |
| Cemented carbide components for process equipment manufactured to custom dimensions. Cemented carbide grades and designs are tailored to each customer based on individual needs and requirements. | |
| Cemented carbide fastener die blanks manufactured to custom dimensions. Grades and designs are tailored to each customer based on individual needs and requirements. | |
| Cemented carbide HPHT dies, anvils, and punches manufactured to custom dimensions in accordance with agreed solution. Grades and designs are tailored to each customer based on individual needs and requirements. | |
| Cemented carbide looper tips for tufting applications manufactured to custom dimensions and cutter blades. Cemented carbide grades and designs are tailored to each customer based on individual needs and requirements. | |
| Cemented carbide pellets for anti-drilling purpose on locking systems. Cemented carbide grades and designs are tailored to each customer based on individual needs and requirements. | |
| Cemented carbide stamping tool blanks manufactured to custom dimensions in accordance with agreed solution. Grades and designs are tailored to each customer based on individual needs and requirements. | |
| Cemented carbide strip blanks in variable dimensions with an overall length of 310 mm. They are available in three standard profiles: rectangular (R), single chamfer (RF), or double chamfer (FF). | |
| Cemented carbide tools for roof tile production manufactured to custom dimensions. Cemented carbide grades and designs are tailored to each customer based on individual needs and requirements. | |
| Cemented tungsten carbide coolant blank with central hole and lateral exits. Options on rod diameter, coolant hole diameter, length, number of exits, finish, and chamfer. | |
| Cemented tungsten carbide coolant blank with central hole. Options on carbide grade, rod diameter, coolant hole diameter, length, finish, and chamfer. | |
| Cemented tungsten carbide coolant blank with two helical holes. Options on rod diameter, coolant hole diameter, length, helix angle, pitch, finish, and chamfer. | |
| Cemented tungsten carbide coolant blank with two parallel holes. Options on rod diameter, coolant hole diameter, length, finish, and chamfer. | |
| Components for process equipment manufactured to custom dimensions. Cemented carbide grades and designs are tailored to each customer based on individual needs and requirements. | |
| Cut to length cemented tungsten carbide solid ball nose blanks. Options on carbide grade, rod diameter, length, and finish. Ground to finished diameter available. | |
| Cut to length cemented tungsten carbide solid blank with options on cemented carbide grade, rod diameter, length, finish, and chamfer. | |
| Dental bur blanks available in select diameters (1.6 - 1.8 mm) and lengths (16 - 30 mm). Standard cemented carbide grade is H10F. | |
| Dental bur blanks available in select diameters (2.35 - 6.0 mm) and lengths (22 - 57 mm). Standard cemented carbide grade is H10F. | |
| Dental bur pellet blanks for brazing to stainless steel shank. Available in select diameters (1.6 - 2.6 mm) and lengths (5.1 - 11.5 mm). Standard cemented carbide grade is H10F. | |
| Dental bur pellet blanks for brazing to stainless steel shank. Available in select diameters (1.6 - 3.2 mm) and lengths (2.2 - 8.1 mm). Standard cemented carbide grade is H10F. | |
| Fastner die blanks manufactured to custom dimensions. Cemented carbide grades and designs are tailored to each customer based on individual needs and requirements. | |
| Hyperion Materials & Technologies has the capability to design and manufacture a range of cemented carbide and cermet insert blanks tailored to each customer's unique design. We offer three finishing... | |
| ISO style solid PCBN insert blanks | |
| Knife blanks manufactured to custom dimensions. Cemented carbide grades and designs are tailored to each customer based on individual needs and requirements. | |
| Long cemented tungsten carbide solid blanks (320 mm) with options on carbide grade, rod diameter, and finish. | |
| Mechanical seal rings and other wear rings manufactured to custom dimensions. Cemented carbide grades and designs are tailored to each customer based on individual needs and requirements. | |
| Power skiving blanks manufactured to custom dimensions in accordance with agreed solution. Cemented carbide grades and designs are tailored to each customer based on individual needs and requirements. | |
| Round tool blanks with an total length of 10 to 13 mm. The product comes with a PCBN layer available in thicknesses ranging from 0.8 to 3.0 mm. Available in... | |
| Self-supported and electrically conductive (metal filled) PCD die blanks are available in 5 and 25 micron diamond grain sizes with dimensional sizing from D-6 to D-30. | |
| Self-supported and thermally stable PCD die blanks are available in 5 and 25 micron diamond grain sizes with dimensional sizing from D-6 to D-30. | |
| Self-supported sub-micron die blanks manufactured from polycrystalline diamond (PCD) with an ultrafine grain microstructure available in sizes D-6 and D-12. | |
| Spherical cemented carbide ball blanks available in select diameters (0.6 - 38 mm). Nickel coating also available. | |
| Spray nozzle blanks manufactured to custom dimensions. Cemented carbide grades and designs are tailored to each customer based on individual needs and requirements. | |
| Stamping tool blanks manufactured to custom dimensions. Cemented carbide grades and designs are tailored to each customer based on individual needs and requirements. | |
| Standard saw tips designed for use in the manufacturing of cemented carbide-tipped band saw blades. Our saw tips cover the most popular used dimensions, supplied in ball or cylinder form. | |
| Standard saw tips designed for use in the manufacturing of cemented carbide-tipped circular saws. Our assortment of saw tips cover most geometries and include tips for cold saws, dry cut... | |
| Standard saw tips designed for use in the manufacturing of cemented carbide-tipped tipped hole saws for annular cutters, concrete core drills, and power tool core drills. Products can be supplied... | |
| The polycrystalline diamond (PCD) core is integrally bonded to a cemented tungsten carbide support ring. Grades are available with diamond grain sizes ranging from 3 to 50 micron and with... | |
| Versimax wire die blanks are self-supported and do not have cemented carbide support rings. Standard blank sizes are available in a select number of ADDMA sizes. | |
| Versimax® HPHT cubes are available in 4 sizes while tetrahedral anvils are manufactured to custom dimensions in accordance with agreed solution. Grades and designs are tailored to each customer based... | |
| Versirion wire die blanks are self-supported and do not have cemented carbide support rings. Standard blank sizes are available in a select number of ADDMA sizes. |