Hyperion Materials & Technologies Datasheets for Die Cutters and Die Cutting Machines
Die cutters and die cutting machines convert web or sheet materials into shapes. They are used to process woven cloth, non-woven textiles, and rubber sheets.
Die Cutters and Die Cutting Machines: Learn more
| Product Name | Notes |
|---|---|
| A-flex rotary cutting technology allows customers to quickly replace the anvil without disassembling the unit from the line. This solution reduces downtime and optimizes the need for spare parts, thus... | |
| Embracing the trend of Industry 4.0, we have developed an intelligent rotary cutting solution able to measure and monitor the parameters that have an influence on the cutting performance. | |
| Hyperion is always striving to answer every customer's need by developing dedicated rotary cutting solutions, which can be suitable to demanding applications or special machine processes, whether it is an... | |
| Modular and patented PBA (positive bending anvil) solution especially suitable for the production of baby and adult pants. It uses a controlled interference system that enables a compact and light... | |
| Modular solution suitable for a broad range of rotary cutting applications. Provides all the necessary features and components to provide reliable performance and optimized cost. | |
| Our smallest cutting solution suitable for a broad range of rotary cutting applications. Provides all the features and components of our Regular model in a smaller, more cost-effective unit. | |
| Patented Helicut rotary cutting technology is suitable for cutting profiles that are oriented in the cross direction compared to the material flow, thus requiring high cutting forces and generating vibrations. | |
| Patented rotary cutter extension based on HTC technology is specifically suitable for improving cutting stability and reliability in processes running at high speeds or in challenging cutting conditions. It includes... | |
| Patented rotary cutter solution delivering extreme flexibility and quick format change. It is suitable for femcare, baby ear cuts, and medical applications. The Sleeve technology enables a strong return on... |