Hyperion Materials & Technologies Datasheets for Carbon, Graphite, and Diamond Materials

Carbon, graphite and diamond materials include vitreous, amorphous, or glassy carbon; hexagonal and pyrolytic graphite (PG); and naturally-occurring and synthetic diamonds, diamond-like carbon (DLC) materials, and diamond-like coatings.
Carbon, Graphite, and Diamond Materials: Learn more

Product Name Notes
A mixture of water and oil-based small solid particles is utilized to "settle" out the diamond particles to produce more homogeneous products and minimize the risk of fluctuation concentrations.
De-ionized water-based diamond suspensions enhance the properties of plated wear-resistant coatings of abrasive products. It specializes in polycrystalline diamonds and monocrystalline diamonds.
Economy grade micron synthetic diamond powder designed for metal bond systems. Designed for dependable performance in gem polishing and precision wire saws applications.
Economy grade micron synthetic diamond powder designed for resin bond systems. Designed for dependable performance in gem polishing and precision wire saws applications.
Full-line series of synthetic monocrystalline micron diamonds designed for lapping and polishing applications for nonferrous metals, ceramics, and natural and artificial stones.
Oil soluble compounds available in a variety of synthetic diamonds, natural diamond, and cubic boron nitride (CBN).
Oil-based slurries available in a variety of synthetic diamonds, natural diamond, and cubic boron nitride (CBN).
Oil-based suspensions available in a variety of synthetic diamonds, natural diamond, and cubic boron nitride (CBN).
Premium grade mesh synthetic diamonds with an enhanced crystal structure. These diamonds have controlled shapes and minimal inclusions and are the ideal solution where extremely robust performance is the key...
Premium grade mesh synthetic diamonds with controlled shapes and minimal inclusions. These diamonds deliver better performance in applications that run under intermittent and/or heavy load.
Premium micron synthetic diamond powder designed for metal bond systems. Designed for exceptional performance when slicing and dicing during processing of silicon wafers, including lapping of glass and ceramics.
Premium micron synthetic diamond powder designed for resin bond systems. Designed for exceptional performance when slicing and dicing during processing of silicon wafers, including lapping of glass and ceramics.
Standard grade mesh synthetic diamonds designed for carbide, ceramic, and wet grinding.
Standard grade mesh synthetic diamonds designed for carbide, PCD, and heavy duty grinding.
Standard grade mesh synthetic diamonds designed for carbide, PCD, ceramic, and CERMET grinding.
Standard grade mesh synthetic diamonds designed for use with glass, carbide, and PCBN. These diamonds are high friability and with angular shapes that can be customized for any application.
Standard grade micron synthetic diamond powder designed for metal bond systems. Designed for reliable and secure performance in polishing applications and lapping of glass, wafers, and polycrystalline diamond.
Standard grade micron synthetic diamond powder designed for resin bond systems. Designed for reliable and secure performance in polishing applications and lapping of glass, wafers, and polycrystalline diamond.
Standard grade synthetic diamonds designed for use with glass, crystal, and ferrite. These diamonds are exhibit facets and surface toughness that can be customized for any application.
Standard grade synthetic diamonds designed for use with glass, electronics, and crystal. These diamonds are cubo-octahedral and can be customized for any application.
Synthetic monocrystalline mesh-sized diamonds built with a blend of raw materials stringently tested to ensure controlled parameters in particle sizes best suited for grinding, lapping, honing, sawing, and polishing applications.
Synthetic ultra premium micron diamond powder is designed for processes where a precise size range and consistency are key. Designed for exceptional performance when back-grinding, dicing, and other precision machining...
Tailored mesh synthetic diamonds designed specifically for electronics applications.
The detonation process manufactures polycrystalline micron diamond powders and uniquely improves surface finish with no sub-surface damage. Available in size range of 0-0.2 to 6-12 microns.
Uncoated all purpose mesh synthetic diamonds suitable for most general purpose applications where performance demands are moderate.
Uncoated economy grade mesh synthetic diamonds that are friable with a broad range of shapes.
Water soluble compounds available in a variety of synthetic diamonds, natural diamond, and cubic boron nitride (CBN).
Water-/oil-based diamond suspensions available in a variety of synthetic diamond and natural diamonds.
Water-based slurries available in a variety of synthetic diamonds, natural diamond, and cubic boron nitride (CBN), both water and oil soluble.
Water-based slurries available in a variety of synthetic diamonds, natural diamond, and cubic boron nitride (CBN).
Water/Oil soluble compounds available in a variety of synthetic diamonds, natural diamond, and cubic boron nitride (CBN).