Life Sciences, Inc. Datasheets for Biological Materials
Biological materials are biocompatible materials, natural or man-made, that comprise a whole or a part of a living structure or biomedical device that performs, augments, or replaces a natural function
Biological Materials: Learn more
| Product Name | Notes |
|---|---|
| AMV RT: The optimal incubation temperature of a cDNA reaction using AMV RT is 42ºC. Use of the standard 10 X Reaction Buffer results in a final concentration of 5... | |
| Applications: Preparation of fluorescent or radioactively labeled RNA probes Preparation of large RNA transcripts for analysis or in vitro translation Amplification of RNA (in conjuction with AMV RT and Ribonuclease... | |
| Applications For all AMV RT catalog numbers: cDNA Library production First strand cDNA synthesis for cloning RNA sequencing RT-PCR High-temperature cDNA Synthesis at up to 58ºC Reagent supplied, with a... | |
| Applications Enabling the synthesis of second-strand cDNA by removal of the RNA Used in conjunction with AMV RT and T7 RNA Polymerase in amplification of RNA Unit Definition One unit... | |
| Applications Whole serum: Purified protein p27 from AMV is isolated at LSAT by column chromatography as a by-product generated during isolation of AMV Reverse Transcriptase from avian myeloblastosis virus. | |
| Trehalose Dihydrate Molecular Biology Grade is highly characterized and stringently controlled to meet the requirements of today’s nucleic acid assay systems. There is no detectable RNase or DNase activity, and... |