Life Sciences, Inc. RNase H in Trehalose RNHT-C

Description
Applications Enabling the synthesis of second-strand cDNA by removal of the RNA Used in conjunction with AMV RT and T7 RNA Polymerase in amplification of RNA Unit Definition One unit of RNaseH is that amount of enzyme which catalyses the production of one nmol of acid-soluble nucleotide in 20 minutes at 37ºC using the following reaction conditions: 40 mM TrisHCl, pH 7.5 1.0 µM [3H]-poly (rA):24 µM poly(dT) 4.0 mM MgCl2 1.0 mM DTT 30 µg/mL BSA 4.0% glycerol Storage Buffer Conditions of RNaseH in Glycerol 20:0 mM TrisHCl, pH 7.5 300 mM KCl 20.0 mM Magnesium Acetate 7.0 mM EDTA 1.0 mM Dithiothreitol 50% Glycerol 0.2% Triton X100 200.0 µg/ml BSA Storage Buffer Conditions of RNaseH in Trehalose. Same as above, except for 1.0 M Trehalose instead of Glycerol. Quality Control 1. DNase Activity: One-half µg of Hae fragments of Phi X-174 DNA is incubated at 37ºC with 2.5 units of RNase H for 3 hours, and then electrophoresed in a native agarose gel simultaneously with control positive DNase 1 reactions. No more than the equivalent of 2.5 X 10 E-4 unit of DNase 1 is detected. 2. Ribonuclease Activity: One microgram of an RNA Ladder is incubated for 2 hours at 37ºC with 4.0 units of RNase H, and then electrophoresed in a native agarose gel simultaneously with control positive RNase 1A reactions. No more than the equivalent of 8 X 10-8 unit of RNase 1A is detected. 3. Specific Activity: The specific activity of the E. coli RNase H is no less than 300,000 units per mg. References: 1. Sambrook, J., Fritsch, E. F., and Maniatis, T. (1989) Molecular Cloning: A Laboratory Manual, (2nd Ed.), 8.64 – 8.65
Description
Applications Enabling the synthesis of second-strand cDNA by removal of the RNA Used in conjunction with AMV RT and T7 RNA Polymerase in amplification of RNA Unit Definition One unit of RNaseH is that amount of enzyme which catalyses the production of one nmol of acid-soluble nucleotide in 20 minutes at 37ºC using the following reaction conditions: 40 mM TrisHCl, pH 7.5 1.0 µM [3H]-poly (rA):24 µM poly(dT) 4.0 mM MgCl2 1.0 mM DTT 30 µg/mL BSA 4.0% glycerol Storage Buffer Conditions of RNaseH in Glycerol 20:0 mM TrisHCl, pH 7.5 300 mM KCl 20.0 mM Magnesium Acetate 7.0 mM EDTA 1.0 mM Dithiothreitol 50% Glycerol 0.2% Triton X100 200.0 µg/ml BSA Storage Buffer Conditions of RNaseH in Trehalose. Same as above, except for 1.0 M Trehalose instead of Glycerol. Quality Control 1. DNase Activity: One-half µg of Hae fragments of Phi X-174 DNA is incubated at 37ºC with 2.5 units of RNase H for 3 hours, and then electrophoresed in a native agarose gel simultaneously with control positive DNase 1 reactions. No more than the equivalent of 2.5 X 10 E-4 unit of DNase 1 is detected. 2. Ribonuclease Activity: One microgram of an RNA Ladder is incubated for 2 hours at 37ºC with 4.0 units of RNase H, and then electrophoresed in a native agarose gel simultaneously with control positive RNase 1A reactions. No more than the equivalent of 8 X 10-8 unit of RNase 1A is detected. 3. Specific Activity: The specific activity of the E. coli RNase H is no less than 300,000 units per mg. References: 1. Sambrook, J., Fritsch, E. F., and Maniatis, T. (1989) Molecular Cloning: A Laboratory Manual, (2nd Ed.), 8.64 – 8.65

Suppliers

Company
Product
Description
Supplier Links
RNase H in <B>Trehalose</B> - RNHT-C - Life Sciences, Inc.
St. Petersburg, FL, USA
RNase H in Trehalose
RNHT-C
RNase H in Trehalose RNHT-C
Applications Enabling the synthesis of second-strand cDNA by removal of the RNA Used in conjunction with AMV RT and T7 RNA Polymerase in amplification of RNA Unit Definition One unit of RNaseH is that amount of enzyme which catalyses the production of one nmol of acid-soluble nucleotide in 20 minutes at 37ºC using the following reaction conditions: 40 mM TrisHCl, pH 7.5 1.0 µM [3H]-poly (rA):24 µM poly(dT) 4.0 mM MgCl2 1.0 mM DTT 30 µg/mL BSA 4.0% glycerol Storage Buffer Conditions of RNaseH in Glycerol 20:0 mM TrisHCl, pH 7.5 300 mM KCl 20.0 mM Magnesium Acetate 7.0 mM EDTA 1.0 mM Dithiothreitol 50% Glycerol 0.2% Triton X100 200.0 µg/ml BSA Storage Buffer Conditions of RNaseH in Trehalose. Same as above, except for 1.0 M Trehalose instead of Glycerol. Quality Control 1. DNase Activity: One-half µg of Hae fragments of Phi X-174 DNA is incubated at 37ºC with 2.5 units of RNase H for 3 hours, and then electrophoresed in a native agarose gel simultaneously with control positive DNase 1 reactions. No more than the equivalent of 2.5 X 10 E-4 unit of DNase 1 is detected. 2. Ribonuclease Activity: One microgram of an RNA Ladder is incubated for 2 hours at 37ºC with 4.0 units of RNase H, and then electrophoresed in a native agarose gel simultaneously with control positive RNase 1A reactions. No more than the equivalent of 8 X 10-8 unit of RNase 1A is detected. 3. Specific Activity: The specific activity of the E. coli RNase H is no less than 300,000 units per mg. References: 1. Sambrook, J., Fritsch, E. F., and Maniatis, T. (1989) Molecular Cloning: A Laboratory Manual, (2nd Ed.), 8.64 – 8.65

Applications

  1. Enabling the synthesis of second-strand cDNA by removal of the RNA
  2. Used in conjunction with AMV RT and T7 RNA Polymerase in amplification of RNA

Unit Definition

One unit of RNaseH is that amount of enzyme which catalyses the production of one nmol of acid-soluble nucleotide in 20 minutes at 37ºC using the following reaction conditions:

40 mM TrisHCl, pH 7.5
1.0 µM [3H]-poly (rA):24 µM poly(dT)
4.0 mM MgCl2
1.0 mM DTT
30 µg/mL BSA
4.0% glycerol

Storage Buffer Conditions of RNaseH in Glycerol

20:0 mM TrisHCl, pH 7.5

300 mM KCl

20.0 mM Magnesium Acetate

7.0 mM EDTA

1.0 mM Dithiothreitol

50% Glycerol

0.2% Triton X100

200.0 µg/ml BSA

Storage Buffer Conditions of RNaseH in Trehalose. Same as above, except for 1.0 M Trehalose instead of Glycerol.

Quality Control

1. DNase Activity:

One-half µg of Hae fragments of Phi X-174 DNA is incubated at 37ºC with 2.5 units of RNase H for 3 hours, and then electrophoresed in a native agarose gel simultaneously with control positive DNase 1 reactions. No more than the equivalent of 2.5 X 10 E-4 unit of DNase 1 is detected.

2. Ribonuclease Activity:

One microgram of an RNA Ladder is incubated for 2 hours at 37ºC with 4.0 units of RNase H, and then electrophoresed in a native agarose gel simultaneously with control positive RNase 1A reactions. No more than the equivalent of 8 X 10-8 unit of RNase 1A is detected.

3. Specific Activity:

The specific activity of the E. coli RNase H is no less than 300,000 units per mg.

References:

1. Sambrook, J., Fritsch, E. F., and Maniatis, T. (1989) Molecular Cloning: A Laboratory Manual, (2nd Ed.), 8.64 – 8.65

Supplier's Site

Technical Specifications

  Life Sciences, Inc.
Product Category Biological Materials
Product Number RNHT-C
Product Name RNase H in Trehalose
Unlock Full Specs
to access all available technical data

Similar Products