Vecoplan, LLC Datasheets for Automated Storage/Retrieval Systems (AS/RS)
Automated storage/retrieval systems (AS/RS) are automated systems that store and retrieve products from an inventory location. They are used for unloading, sorting, put-away, storage, order-picking, staging, and loading.
Automated Storage/Retrieval Systems (AS/RS): Learn more
| Product Name | Notes |
|---|---|
| The loading and unloading conveyor is an electromechanical device for filling and emptying one or more storage units, each measuring up to 5 m wide and roughly 30 m long. | |
| The screw discharger consists of several screw shafts with a diameter of 315 mm in a shared trough construction. One or two discharge openings facilitate optimum dosing of material supplied... | |
| The screw discharger consists of several screw shafts with a diameter of 400 mm in a shared trough construction. One or two discharge openings facilitate optimum dosing of material supplied... | |
| The screw discharger consists of several screw shafts with a diameter of 500 mm in a shared trough construction. One or two discharge openings facilitate optimum dosing of material supplied... | |
| The screw discharger consists of several screw shafts with a diameter of 630 mm in a shared trough construction. One or two discharge openings facilitate optimum dosing of material supplied... | |
| These modular low-maintenance and user-friendly push/pull rod dischargers essentially consist of hydraulically-driven push/pull rods moving reciprocally above the floor of the bunker. When an upstream extraction device is activated, a... |