Versa-Matic Pump Co. Datasheets for Diaphragms
Diaphragms are flexible sealing element components that are used in pump, valve, and diaphragm seal applications. They provide a barrier between two chambers.
Diaphragms: Learn more
| Product Name | Notes |
|---|---|
| Do away with changing pumps between applications—Versa-M atic's Versa-Tuff PTFE Diaphragms work for nearly every type of fluid. Combining the chemical resistance of PTFE with the flex life of rubber,... | |
| Eliminate your worries about pump failure — now you can enjoy extended pump life with Versa-Matic's Versa-Rugged VR™ Series Diaphragms. Made of high quality, fabric-reinforced, standard rubber, these diaphragms outperform... | |
| Get the diaphragm that lasts up to 300% longer than standard diaphragms. Versa-Matic's Versa-Dome Diaphragms have a simple, smooth dome shape that delivers the flex across the entire face of... | |
| If you need a pump that is approved for use with food and dairy media, then you need Versa-Matic's FDA Hytrel Thermoplastic Diaphragm. Ideally suited for food processing where USDA... | |
| Introducing FUSION™ integrated-plate diaphragms from Versa-Matic, a new kind of power for your pump. FUSION diaphragms go beyond bonding PTFE and rubber; they also meld the outer diaphragm plate into... | |
| Versa-Matic's TPE-XL Thermoplastic Diaphragm provides excellent chemical resistance. Exceptional computer-aided design engineering combines with Versa-Matic's history as the innovator of thermoplastic XL diaphragms to bring you a product that provides... |