Mi-T-M Corporation Datasheets for Wastewater Treatment Equipment
Wastewater treatment equipment is used to treat, remediate, and process effluent wastewater.
Wastewater Treatment Equipment: Learn more
| Product Name | Notes |
|---|---|
| Mud Blasting Pump System with Centrifugal Separator The High-Volume Water Cannon System acts like a water blaster, pre-washing heavy equipment and tracked vehicles. The tough, high gallon-per-minute centrifugal system blasts... | |
| Mi-T-M has designed mechanical oil/water separator systems to remove free oils before discharging to your sanitary sewer. The oil/water/solids separators will reduce the amount of suspended solids while removing hydrocarbons... | |
| Mi-T-M’s popular BIO Series System utilizes fixed-film bacteria in conjunction with coalescing media. Various tank sizes and flow rates are used to create retention time for the treatment of wastewater... | |
| Mi-T-M's recycle systems are designed to remove free hydrocarbons and filter the water to be sent back through a pressure washer. The systems come standard with pH and ORP injection. | |
| The PWR Series allow for wash water to be reclaimed on the jobsite. Water is reclaimed by using the 20-foot water berm (included) to stop water from flowing down a... |