Mi-T-M Corporation Datasheets for Pressure Washers
Pressure washers direct a high-pressure stream or jet of water against a surface to clean, descale, degrease or prepare a surface.
Pressure Washers: Learn more
| Product Name | Notes |
|---|---|
| Frame: 1-inch powder coated steel tube handle for easier handling · Solid steel axle · Pneumatic tires with tubes for longer life · Dual rubber isolators · Powder coated steel... | |
| Pump: Direct drive triplex piston Mi-T-M pump with ceramic plungers · Stainless-steel and brass unloader with djustable pressure · Forged brass manifold · Thermal relief valve · In-line water strainer... | |
| If you are looking for a hot water pressure washer system to mount on either a single ordual-axle trailer, the HS Series is a popular option. The heavy-duty 1.-inch... | |
| The HSE Series works great in industrial applications requiring 20 or more hours per week and is built forlongevity. The top-fired heat exchanger is energy efficient and designed for convenient... | |
| Delivering 3000-PSI of cleaning power, this gas driven cold water pressure washer will get the job done quickly and accurately blasting away muck, grime, and filth from driveways, sidewalks, decks,... | |
| Designed for all-purpose cleaning, the lightweight CD Series pressure washers are ideal for homeowners and small industrial jobs. This electric model is perfect for applications where exhaust fumes are prohibited. | |
| Designed for medium duty, commercial use the portable electric JP Series features quiet operation and no exhaust which is ideal for indoor applications where exhaust fumes are prohibited. Pump: Direct... | |
| One of our most popular hot water units, the HSP Series features our patented Electro Magnetic Firing (EMF) system which eliminates the need for a 12V battery to operate the... | |
| One of the most powerful cold water pressure washers on the market today, this unit is jobsite ready with 1 1 ⁄ 4 -inch roll cage, handles and lifting hook. | |
| The popular CBA Series of pressure washers feature a lightweight aluminum frame, base plate and belt guard; making them one of the lightest weight industrial-quality models in the industry. Pump... | |
| The stationary HG Series pressure washers are a perfect choice for wash bays that require a steady fuelsource. Available in either natural gas or LP, this unit features an electronic... | |
| The stationary version of the CW electric series is designed for wash bays, golf courses and restaurant applications where mobility isn’t necessary. The stainless-steel packagedesign ensures longevity even in the... | |
| This gas-driven cold water pressure washer delivers 2400-PSI of water for strong cleaning power to quickly remove dirt, algae, clay, tree sap and other debris with minimal effort. With no... | |
| This rugged belt-driven unit is built with an all-steel frame and base plate and can handle even the toughest environments. Pump: Belt drive triplex piston AR pump with ceramic plungers... |