Mi-T-M Corporation Datasheets for Electrical Power Generators
Electrical power generators, also known as alternators, transform mechanical energy into electrical energy. They can be used for backup or emergency power or as an alternator on board a vehicle. Generators can produce either AC or DC power and are typically powered by a fuel engine.
Electrical Power Generators: Learn more
| Product Name | Notes |
|---|---|
| Engine: Industrial Kohler diesel engine with electric start (battery included) Alternator: Brushless 120V/240V alternator · Total harmonic distortion (THD) less than 5% · 100% copper windings Frame: Heavy-duty wraparound frame... | |
| Built to work, you'll want this generator on every jobsite. Its heavy-duty, full-wrap frame and impact resistant corners minimizes damage from rough handling. A performance-proven engine makes it reliable and... | |
| Consumer Generators with Mi-T-M OHV engine low-oil shutdown engine • Recoil starting system • Automatic idle control Alternator: Brushed 120V/240V alternator • Copper and aluminum windings • Total harmonic distortion... | |
| Designed for the contractor, this generator is built to withstand even the most demanding applications. With a reputation for performance, it is a virtual powerhouse with the added benefit of... | |
| This portable generator provides dependable power for homeowners seeking a reliable electrical backup, yet is powerful enough for most industrial and contractor needs. It features a large low-tone muffler for... | |
| With a reputation for quality and performance, Mi-T-M ChoreMaster® generators provide optimal power in a compact package. Enjoy maximum output under any given situation and are durable and reliable featuring... |