Mi-T-M has designed mechanical oil/water separator systems to remove free oils before discharging to your sanitary sewer. The oil/water/solids separators will reduce the amount of suspended solids while removing hydrocarbons to meet stringent local sanitary sewer discharge requirements.
The WCL Series offers the following features:
· A 300-gallon cone-shaped tank for effective settling and easy handling of solids
· A 1.0 HP surface-mount sump pump
· Solids separation chamber with bag filter and decanting
· Oil skimmer and decaneter for easy handling of oil
· CSA approved control panel which meets the requirements of the US and Canadian standards for an Industrial Contorl Panel
| Flow Rate | 0-10 GPM |
| Clarifier Tank | 300 gallons |
| Oil Coalescing Area | 48 sq. ft. |
| Power Requirements | 230V, 1Ø, 8.0A |
| Mi-T-M Corporation | |
|---|---|
| Product Category | Wastewater Treatment Equipment |
| Product Number | WCL Series |
| Product Name | Clarifier and Oil/Water Separator |