Arjay Engineering Datasheets for Wastewater Treatment Equipment
Wastewater treatment equipment is used to treat, remediate, and process effluent wastewater.
Wastewater Treatment Equipment: Learn more
| Product Name | Notes |
|---|---|
| he 2852-DPM Dry Pump Monitor offers pipe monitoring for dry conditions to protect pumps and equipment. Combining the technology of capacitance with unique sensor designs provide non-intrusive monitors for liquid... | |
| The 2852-LPS Area Leak Alarms provides reliable monitoring of liquid leaks in containments and floor spaces. The Leak Pad Sensor (Area Leak Alarm) can be placed on containment floors and... | |
| The 2852-LS Remote Mounted Level Switch provides reliable level alarm and control of liquids and solids. The sensing probe continuously monitors the level changes in a vessel to alarm at... | |
| The 2852-LT Remote Mounted Level Transmitter provides reliable level monitoring of liquids and solids for measurement and control. The unit continuously monitors the liquid or solids level in a tank,... | |
| The 2880-LT Probe Mounted Level Transmitter provides reliable monitoring of liquids and solids for a continuous level output. The probe continuously monitors product levels to provide a proportional level signal... | |
| The HydroSense 4410-LMP Oil in Water Analyser offers continuous on-line monitoring for ppm concentrations of petroleum oils in effluent and produced water without chemicals or lag time. A non-contacting sensor... | |
| The HydroSense 4410-OCM Oil in Water Monitor continuously monitors a clean water sample for petroleum hydrocarbon concentrations. The display, signal output, and alarm can be configured within the 0-250 ppm... | |
| The HydroSense 4420-OCM PPM Oil Content Meter offers a low-cost approach to monitoring ppm concentrations of emulsified free oils in clean water. The 4420-OCM continuously monitors a clean water sample... | |
| The 2882-LS Probe Mounted Swithc provides reliable level alarm and control of liquids and solids. As a liquid or solid rises or lowers around the probe, the capacitance field changes. | |
| The 4100-LEV provides continuous level monitoring of liquids and bulk solids. The 4100-LEV unique level system provides complete flexibility for monitoring one or more tanks in one complete package. The... | |
| The FluoroCheck II is a benchtop and transportable unit for discrete sample measurements of ppm hydrocarbons in water. Direct water samples for screening or an EPA approved hexane oil extraction... |