Cleaver-Brooks Datasheets for Economizers
Economizers are mechanical devices that are designed to reduce energy consumption, or to perform other useful, energy-related functions (such as preheating fluids).
Economizers: Learn more
| Product Name | Notes |
|---|---|
| Cleaver-Brooks engineered new technology with horizontal flow to achieve up to 94% efficiency in a two-stage condensing economizer. Competitive models use a different design and vertical flow, which requires a... | |
| Flexibility allows specific engineering requirements to be met, such as fin spacing for fouling conditions and low gas pressure drops. The internal gas bypass can be used to temper the... | |
| The C1X has individual fin tubes compression-fitted to the liquid manifold for ease of tube replacement requiring no welding. It increases the amount of heat recovered by capturing both sensible... | |
| The ClearFire Economizer (ECF) is ideally suited for applications utilizing the horizontal (ClearFire-H) or vertical (ClearFire-V) boiler 10-60 HP units. Gains in efficency can reach 3-5% depending on the feedwater... | |
| The CRE has individual fin tubes compression-fitted to the liquid manifold for ease of tube replacement requiring no welding. The large number of standard models provide combinations that work in... | |
| The lower section of the economizer recovers energy by preheating the boiler feedwater. The upper section preheats virtually any cool liquid stream (makeup water, wash water, hot water preheating, etc.),... |