Hyperion Materials & Technologies Datasheets for Wire Drawing Dies

Wire drawing dies are tools with highly-polished, specially-shaped holes through which wire is drawn to reduce its diameter.
Wire Drawing Dies: Learn more

Product Name Notes
Cobalt-free cemented carbide drawing nibs (blanks).
Shaving die blanks made from cemented carbide grades MP10 and ES35.
Tungsten carbide drawing nibs (blanks) manufactured to support fabrication of drawing dies with an exit diameter between 12 and 61 mm.
Tungsten carbide drawing nibs (blanks) manufactured to support fabrication to DIN 1547.
Tungsten carbide drawing nibs (blanks) manufactured to support fabrication to ISO 1684.
Tungsten carbide drawing nibs (blanks) manufactured to support fabrication to JIS G3521.
Ultrafine cemented carbide drawing nibs (blanks).