WLC Company, Inc. Datasheets for Evaporative Coolers
Evaporative coolers are cooling devices that use the evaporation of water into the air to cool the air temperature. They are sometimes called air coolers, desert coolers or swamp coolers.
Evaporative Coolers: Learn more
| Product Name | Notes |
|---|---|
| Create a comfortable profitable environment! Keep your customers and employees Way-Cool!High impact ABS plastic housingHeavy-duty aluminum base and interior frameFour sides of evaporation media14 and 24 gallon built-in water reservoirQuiet... | |
| Designated Hazardous Location UnitLow operating costHigh efficiency cooling padsHigh impact ABS plastic with UV protectionSimple maintenance requiredContinuous fill or manual fillUL approved prewired cordETL certified for United States and Canada... | |
| Schaefer's Pro-Koor portable evaporative cooler boasts a powerful 1 hp, 42" fan or a 1/3 hp, 28" fan. Pro-Koor delivers up to 20% more cool air while using less energy,... |