Intergraph Corporation Datasheets for Fleet Management and Tracking Software
Fleet management software is used to supervise, manage, locate, schedule and maintain vehicle fleets.
Fleet Management and Tracking Software: Learn more
| Product Name | Notes |
|---|---|
| At the start of each designated shift, I/Roster automatically populates the InService database with appropriate personnel. This means dispatchers no longer have to spend time manually logging field staff into... | |
| BARB from Deccan is a software tool used to build the static run-cards used within I/CAD. This product eliminates the tedious tasks of constructing orders for every unit which could... | |
| Data derived from sensors, such as radar, RFID tags, infrared, and more, are key when making split-second decisions regarding a major event. Tightly coupled with common map representations, the I/Sensor... | |
| Designed to help command-and-control personnel manage and respond to incidents, I/Consequence executes predefined response plans based on objectives, strategies, and tasks. I/Consequence, built on the next-generation Web services platform, allows... | |
| GeoMedia® Transportation Analyst provides the key geospatial tools and technology to help professionals in municipalities, airports, seaports, departments of transportation (DOTs), rail companies, waterway agencies, and pipeline operations efficiently analyze... | |
| GeoMedia® Transportation Manager provides the key geospatial tools and technology to help professionals in municipalities, airports, seaports, departments of transportation (DOTs), rail companies, waterway agencies, and pipeline operations efficiently analyze... | |
| I/AutoDispatch is an optional server-based component used to automate the dispatching of work based on a configured set of rules. In short, it assumes control of the dispatching process and... | |
| I/CADLink interfaces to the I/CAD system to facilitate the automatic, periodic transfer of events from I/CAD to external systems. It provides configurable options to create calls for service, accidents, and... | |
| I/Calltaker is a subset of I/Dispatcher intended for customers that separate calltaking from dispatching and supervisory functionality. I/Calltaker provides the capabilities required to enter and validate information received from an... | |
| I/Informer routes queries and responses between the I/CAD clients and external systems. External systems commonly supported include state and national information databases, for example, the National Crime Information Center (NCIC)... | |
| I/InterCAD provides the ability to communicate unit, event, and message information between I/CAD and a foreign system. The information is sent and received using well-formed XML (eXtensible Markup Language) documents... | |
| I/Mail Gateway (I/Mail) is an interface product that allows I/CAD applications to send and receive e-mail. It acts as a message transfer agent between I/CAD messaging (“Send Message,” “Receive Message”)... | |
| I/MapEditor is a map maintenance tool built on GeoMedia® Professional which streamlines the process to publish the graphic map and populate the database records associated with the elements of the... | |
| I/Mobile provides officers with a wide variety of tools that can be used from within or close to their vehicle, making many control room facilities remotely available to mobile users. | |
| I/MobilePDA provides support for mobile handheld devices in conjunction with I/CAD. The device can be used as a standalone unit or in conjunction with I/Mobile as an extension to the... | |
| I/NetDispatcher was created especially for routine, non-emergency dispatching situations. It allows you to dispatch resources to incidents, view unit status updates, clear units from incidents, and update incident type or... | |
| I/NetViewer, the ultimate Web-based remote CAD resource, allows personnel throughout your agency to retrieve dispatch information without having special CAD software installed on their computers. I/NetViewer gives users outside the... | |
| I/Page provides connectivity between the dispatching environment and a third-party paging controller over a serial RS-232 connection (direct or dialup) using the TNPP, TAP, SNPP level 1, and SMPP one-direction... | |
| I/Push to Talk (I/PTT) interfaces to a radio system controller over a network connection (TCP/IP) or a serial (RS-232) connection to provide PTT information to a dispatcher workstation. Each time... | |
| I/Radio aids the dispatcher in the distribution of radio messages. It automatically manages talk groups representing units, incidents, dispatch groups, and all active units and dispatchers, allowing you to dynamically... | |
| I/Telephone is a computer telephony integration (CIT) system that provides a link between the telephone system and Intergraph's I/CAD system, enhancing the capabilities of both I/Dispatcher and I/Calltaker. I/Telephone links... | |
| I/Tracker supports Automatic Vehicle Location display in I/CAD by transmitting resource locations. Functioning as an extension to I/CAD, I/Tracker regularly updates the status of patrolling units to reduce data traffic... | |
| Integration with other enterprise systems is key to the success of your OMS. Like the other InService components, our interfaces are commercial off-the-shelf (COTS) products. The interface products are certified... | |
| Intergraph®’s Interoperability for Public Safety provides a platform for standards-based multi-agency and multi-jurisdictional interoperability based on Microsoft® BizTalk® Server. Designed to aid coordinated incident response, this framework supports enterprise integration,... | |
| Intergraph’s I/Incident Analyst provides an intuitive user-friendly environment for analyzing incident activities, allowing you to make quick decisions and effectively deploy resources. All incidents have a positional characteristic, and I/Incident... | |
| Intergraph's I/Telephone Device for the Deaf (I/TDD) is a TDD interface that provides connectivity to the TDD device through an RS-232 port. It detects TDD calls made by hearing- and/or... | |
| Intergraph's Law Enforcement Automated Data Systems – Jail Management System (JMS) is a standalone or integrated (with I/LEADS-RMS) management system for automating incarceration processes. It eliminates duplicate data entry, simplifying... | |
| Intergraph's Law Enforcement Automated Data Systems - Record Management System (RMS) provides the public safety and security industries with a superior law enforcement record management system. Multi-agency, integrated records management... | |
| LiveMUM from Deccan connects to I/CAD in real time and identifies coverage holes within the agencies' service territory. By listening to the live status of unit changes in I/CAD, LiveMUM... | |
| The I/Deccan LiveMUM Interface provides a two-way interface between I/CAD and the Deccan LiveMUM software for move-up algorithms to monitor and adjust resource coverage for fire and ambulance agencies. | |
| The I/Fire Station Alerting server product provides support for remote fire station turnout when units from a station are dispatched. It interfaces to devices, such as the Zetron Model 6/26,... | |
| The I/Mobile Data Terminal (I/MDT) interface sends and receives messages from a message switch connected to the local area network (LAN) or a RS-232 communication port such as the I/Mobile... |