maxon Datasheets for Motor Controllers

Motor controllers receive supply voltages and provide signals to motor drives that are interfaced to motors. They include a power supply, amplifier, user interface, and position control circuitry.
Motor Controllers: Learn more

Product Name Notes
The ESCON 36/3 EC is a small-sized, powerful 4-quadrant PWM servo controller for the highly efficient control of brushless EC motors up to approximately 100 Watts.
The ESCON 70/10 is a small-sized, powerful 4-quadrant PWM servo controller for the highly efficient control of permanent magnet-activated brushed DC motors or brushless EC motors up to approximately 700...
The DEC Module 24/2 (Digital EC Controller) is a 1-quadrant amplifier for controlling EC motors with Hall sensors with a maximum output of 48 watts.
The DEC Module 50/5 (Digital EC Controller) is a 1-quadrant amplifier for controlling EC motors with Hall sensors with a maximum output of 250 watts.
The ESCON 50/5 is a small-sized, powerful 4-quadrant PWM servo controller for the highly efficient control of permanent magnet-activated brushed DC motors or brushless EC motors up to approximately 250...