Three D Traffic Works Datasheets for Traffic Safety Equipment
Traffic safety equipment provides visible and physical barriers or high visibility guidance systems to help control traffic flow.
Traffic Safety Equipment: Learn more
| Product Name | Notes |
|---|---|
| - ADAcade Conforms to MUTCD Sections 6F.63 Channelizing Devices, 6F.71 Longitudinal Channelizing Devices, 6F.74 Detectable Edging for Pedestrians. Provides a continuous detectable edge barricade - also known as a detectable... | |
| - DWT Tough-EZ Tile PEEL-N-STICK ADHESIVE QUICK & EASY Installation of the DWT Tough-EZ TileTM is quick and easy. Each mat can be installed in under 15 minutes, after... | |
| - TD10500 Pathfinder Raised Pavement Markers Manufactured using Polypropylene. The TD10500 provides physical and audible warnings to motorists. Raised hexagon pattern increases the strength and adhesive surface area. TD10500 Pathfinder... | |
| - TD11000 Roadrumbler Rumble Strips Features: Made from a specially formulated glass filled polymer. Provides physical and audible warning for motorists. Superior road surface adhesion. Unique raised dot grip system... | |
| - TD11500 Park-N-Guard Heavy Duty Speed Bump Light rail application in San Francisco Features: A guidance device that provides a physical deterrent or warning for motorists. Ideal for traffic calming,... | |
| - TD11700 Cross Block Flexible Traffic Separator Features: Indexed swivel joint with positive stop at 22.5°. Virtually indestructible flexible urethane collar. Water flow-thru slots. Bullnose shoe for each end. Our... | |
| - TD12100 EZ-CLIP Traffic Signs & Sign Blanks Made from injection molded ABS with polymer protection and UV stabilizers. The TD12100 is available in both Regular Horizontal and Enhanced Vertical... | |
| - TD2100 Works Barricade NCHRP350 Approved: WZ-33, 33a, & 33b. MUTCD Compliant Features: Injection molded leg design provides increased strength and prevents sagging in extreme heat. Lightweight features allow ease... | |
| - TD2150 Works Barricade NCHRP350 Approved: WZ-198 MUTCD Compliant Features: Innovative, blow-molded leg design provides increased strength and prevents sagging in extreme heat. Panels are recessed to protect the reflective... | |
| - TD2200 Works Barricade NCHRP350 Compliant: WZ-54 MUTCD Compliant Features: Molded ribs provide protection to reflective sheeting. High impact plastic panels are reinforced to reduce bending and warping. Type I... | |
| - TD2250 Works Barricade NCHRP350 Approved: WZ-54 MUTCD Compliant Features: High impact extruded plastic panels are reinforced to reduce bending and warping. Type I and Type II barricades can be... | |
| - TD2300 Works Barricade NCHRP350 Approved: WZ-54 MUTCD Compliant Features: Wood panels with galvanized steel legs. Type I and Type II barricades can be purchase as assembled units or component... | |
| - TD2400 Type III Plastic Works Barricade NCHRP350 Compliant: WZ-217 MUTCD Compliant Features: Reinforced ribs in the uprights provide extra strength that reduces bending and warping in hot climates. All... | |
| - TD2500 Wood & Steel Type III Barricade NCHRP350 Compliant: WZ-85, WZ-54 MUTCD Compliant Features: Type III barricades can be purchased as assembled units or component parts. Legs and boards... | |
| - TD2550 Breakaway Type III Wood & PSST Barricade NCHRP350 Compliant: WZ-85, WZ-54 MUTCD Compliant Features: Type III barricades can be purchased as assembled units or component parts. Legs and... | |
| - TD2600 Plastic Rail & Angle Steel Type III Barricade Features: Type III barricades can be purchased as assembled units or component parts. Legs and boards are available for individual... | |
| - TD2650 Breakaway Type III Plastic & PSST Barricade NCHRP350 Compliant: WZ-128 MUTCD Compliant. ACCOMMODATES TWO WARNING LIGHTS Features: Type III barricades can be purchased as assembled units or component... | |
| - TD3000 Works A-Frame Barricade NCHRP350 Self-Certified MUTCD Compliant Features: Lightweight features allows for ease of handling. Withstands the strongest of impacts. Manufactured from a specially formulated plastic compound utilizing... | |
| - TD4000 Plastic Barricade Boards/Rails NCHRP350 Approved: WZ-128 MUTCD Compliant Features: Lightweight features allow for ease of handling. More resistant to hot climates with less being and warping. Made from... | |
| - TD4300 Works Barricade Boards TD4300 Plastic Boards NCHRP350 Compliant: WZ-54 MUTCD Compliant Features: Withstands the strongest of impacts. Unique honeycomb rib pattern provides improved board strength, durability, and rigidity. | |
| - TD5000 Open Top Delineator Features: Manufactured from specially formulated plastic compound utilizing polymer protection UV stabilizer. Fast set up and installation. Available with any brand of reflective sheeting. An... | |
| - TD5100 Ringtop Delineator Features: Large opening for easy handling. Has a caution tape knob for wrap around application. Reinforced bolt hole for warning lights. Support rings around reflective bands... | |
| - TD5200 BOOMERANG Reboundable Surface Mount Delineator The BOOMERANG RB base is the most reboundable traffic control product on the market today. Features: Meets all state specifications for two-way, two-lane... | |
| - TD5215 "K Marker" Features Designed to mark obstructions near or within a roadway. Typical uses include marking of islands, curbs, or neutral areas. The impact-resistant elastomer Boomerang base is... | |
| - TD5275 Portable Sign Stand Systems -YIELD NCHRP350 Approved: WZ-253 The highly visible lime-green reflective material makes this device a powerful tool for improving pedestrian safety. Easily attach or remove... | |
| - TD5275 Reboundable Sign Systems Glue down, Bolt down, and Portable Sign Systems shown above The Reboundable BOOMERANG Base System transfers the stress from impacts to the base, giving longer... | |
| - TD5300 Repo Post The TD5300 Repo Post surface mount delineator is a two-piece unit consisting of a reboundable tube and an ABS base fastened together with two polymer alloy... | |
| - TD5315 "K Marker" Features Designed to mark obstructions near or within a roadway. Typical uses include marking of islands, curbs, or neutral areas. Mounts quickly to asphalt or concrete... | |
| - TD5500 Earthflex Ground Mount Delineator TD5500 Features: Unique Earthflex hinge system allows for repeated high speed vehicle and tire impacts and return post to its original position. The most... | |
| - TD5600 "Sentinel" TW-400 The TW-400 Sentinel is ideal for marking highways, on/off ramps, curves, intersections, or other high impact areas with repeated high speed vehicle and tire impacts, and... | |
| - TD6000 VIP Vertical Indicator Panel TD6000 Vertical Panel NCHRP350 Approved: WZ-118 MUTCD Compliant Sheeting is ASTM 4956.01 Compliant Features: Large handle area insures an easy grip. Includes a built-in... | |
| - TD6500 UVP Universal Vertical Panel TD6500 UVP NCHRP350 Approved: WZ-271 MUTCD Compliant All sheeting complies with ASTM 4956.01 Features: Injection molded for increased durability (an industry first). Extra large... | |
| - TD7500 Ringtop Slim-Line Channelizer Shown with 32 lb. and 15 lb. bases NCHRP350 Approved : WZ-271. Features: Two piece stackable 42" channelizer. Channelizer is made from UV-stabilized, dioxin-free LDPE. | |
| - TD8000 Diamond Series Rubber Base TD8000 Rubber Bases All bases use our High Pressure Compression process which guarantees uniform compression molding for a more durable base. Unique Patent pending... | |
| - TD8100 Diamond Series Rubber Base All bases use our High Pressure Compression process which guarantees uniform compression molding for a more durable base. Unique Patent pending diamond finish. Designed... | |
| - TD8200 VIP Vertical Panel Base All bases use our High Pressure Compression process which guarantees uniform compression molding for a more durable base. Unique Patent pending diamond finish. Designed... | |
| - TD8300 16" Ringtop Stackable Cone Base All bases use our High Pressure Compression process which guarantees uniform compression molding for a more durable base. Unique Patent pending diamond finish. | |
| - TD8300 Ringtop Stackable Cone Base, 22 & 32 lb. All bases use our High Pressure Compression process which guarantees uniform compression molding for a more durable base. Unique Patent... | |
| - TD8400 Universal Rubber Base System TD8400 URB Features two large molded-in handles for easy placement and retrieval. The large rubber footprint (18" x 27") is skid resistant and stable... | |
| - TD9100 Guardflex Guard Rail Delineator Features: Provides exceptional visibility on roadways where vision is restricted by hills, vegetation, curves, or snow. Produced using specially formulated high impact polymer that... | |
| - TD9150 Guardflex Guard Rail Delineator Features: Provides exceptional visibility on roadways where vision is restricted by hills, vegetation, curves, or snow. Produced using specially formulated high-impact polymer that provides... | |
| - TD9300 Roadguide Bridge & Concrete Barrier Markers Features: Produced using specially formulated high impact polymer that provides exceptional flexibility increasing impact resistance. Larger molded hole to allow more adhesive... | |
| - TD9400 Roadguide Bridge and Concrete Barrier Markers Features: Produced using specially formulated high impact polymer that provides exceptional flexibility increasing impact resistance. Larger molded hole to allow more adhesive... |