Three D Traffic Works TD5215 "K Marker" TD5215 "K Marker"

Description
- TD5215 "K Marker" Features Designed to mark obstructions near or within a roadway. Typical uses include marking of islands, curbs, or neutral areas. The impact-resistant elastomer Boomerang base is designed to withstand the extremes of heat or cold and will not crack or split. Mounts quickly to asphalt or concrete surfaces using adhesives. Highly reboundable Boomerang base transfers the stress from impacts to the base, giving much longer service life to the HDPE post. TD5215 Product Description & Stock Numbers.pdf TD5215 K Marker product sheet.pdf Related Products TD5315 "K Marker" Details Specifications Base Dimensions: 8.00" diameter Base Material: Elastomer polymer Height of Sheeting Above Roadway: 15.00" minimum to center of sheeting Overall Height: 18", 21", or 24" Post Color: White Post Diameter (round): 2.250" Post Material: HDPE with polymer protection UV stabilizer Recycled Content: 50% Reflective Sheeting: 3-3" squares
Datasheet
Description
- TD5215 "K Marker" Features Designed to mark obstructions near or within a roadway. Typical uses include marking of islands, curbs, or neutral areas. The impact-resistant elastomer Boomerang base is designed to withstand the extremes of heat or cold and will not crack or split. Mounts quickly to asphalt or concrete surfaces using adhesives. Highly reboundable Boomerang base transfers the stress from impacts to the base, giving much longer service life to the HDPE post. TD5215 Product Description & Stock Numbers.pdf TD5215 K Marker product sheet.pdf Related Products TD5315 "K Marker" Details Specifications Base Dimensions: 8.00" diameter Base Material: Elastomer polymer Height of Sheeting Above Roadway: 15.00" minimum to center of sheeting Overall Height: 18", 21", or 24" Post Color: White Post Diameter (round): 2.250" Post Material: HDPE with polymer protection UV stabilizer Recycled Content: 50% Reflective Sheeting: 3-3" squares
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TD5215
Burbank, CA, USA
TD5215 "K Marker"
TD5215 "K Marker"
TD5215 "K Marker" TD5215 "K Marker"
- TD5215 "K Marker" Features Designed to mark obstructions near or within a roadway. Typical uses include marking of islands, curbs, or neutral areas. The impact-resistant elastomer Boomerang base is designed to withstand the extremes of heat or cold and will not crack or split. Mounts quickly to asphalt or concrete surfaces using adhesives. Highly reboundable Boomerang base transfers the stress from impacts to the base, giving much longer service life to the HDPE post. TD5215 Product Description & Stock Numbers.pdf TD5215 K Marker product sheet.pdf Related Products TD5315 "K Marker" Details Specifications Base Dimensions: 8.00" diameter Base Material: Elastomer polymer Height of Sheeting Above Roadway: 15.00" minimum to center of sheeting Overall Height: 18", 21", or 24" Post Color: White Post Diameter (round): 2.250" Post Material: HDPE with polymer protection UV stabilizer Recycled Content: 50% Reflective Sheeting: 3-3" squares

- TD5215 "K Marker"

Features

  • Designed to mark obstructions near or within a roadway. Typical uses include marking of islands, curbs, or neutral areas.
  • The impact-resistant elastomer Boomerang base is designed to withstand the extremes of heat or cold and will not crack or split.
  • Mounts quickly to asphalt or concrete surfaces using adhesives.
  • Highly reboundable Boomerang base transfers the stress from impacts to the base, giving much longer service life to the HDPE post.
TD5215 Product Description & Stock Numbers.pdf
TD5215 K Marker product sheet.pdf

Related Products TD5315 "K Marker" Details
Specifications
Base Dimensions:8.00" diameter
Base Material:Elastomer polymer
Height of Sheeting Above Roadway:15.00" minimum to center of sheeting
Overall Height:18", 21", or 24"
Post Color:White
Post Diameter (round):2.250"
Post Material:HDPE with polymer protection UV stabilizer
Recycled Content:50%
Reflective Sheeting:3-3" squares
Supplier's Site Datasheet

Technical Specifications

  Three D Traffic Works
Product Category Traffic Safety Equipment
Product Number TD5215 "K Marker"
Product Name TD5215 "K Marker"
Unlock Full Specs
to access all available technical data

Similar Products