- TD6000 VIP Vertical Indicator Panel
TD6000 Vertical Panel
NCHRP350 Approved: WZ-118 MUTCD Compliant Sheeting is ASTM 4956.01 Compliant
Features:
Large handle area insures an easy grip.
Includes a built-in caution knob for simple wrap-around tape applications.
Hassle-free warning light placement.
Extra large flange provides extra support while on the job or stacked with our TD8000 rubber base.
Manufactured from low density polyethylene utilizing polymer protection and UV stabilizer.
Available with our 100% Post-Consumer recycled rubber Diamond Series bases in 20 and 30 lbs weights.
TD6000 Product Description & Stock Numbers.pdf FHWA Work Zone Approval Letter WZ-118.pdf Reflective Sheet Striping.pdf TD6000 Product & Part number List.pdf TD6000 Universal Indicator Panel product sheet.pdf Related Products TD8200 VIP Vertical Panel Base $0.00 Details
Specifications
Base Color:
Black
Base Dimensions:
22.00" X 26.00", 20 lb base is 1.75" high, 30 lb base is 2.25" high
Base Material:
100% Post-Consumer recycled rubber
Base Weight:
20 lbs and 30 lbs
Colors:
Fluorescent Orange or White
Height of Sheeting Above Roadway:
40.00" and 46.00"
Labels, Stenciling, Lettering, Stickers, Logos:
Available upon request
Material:
LDPE with UV Stabilizers, Dioxin-Free
Overall Height:
45.00" and 52.00"
Recycled Content:
Rubber Base is 100% Post-Consumer Recycled Rubber
Reflective Sheeting:
Many options available
Width:
8.00".
- TD6000 VIP Vertical Indicator Panel
TD6000 Vertical Panel
NCHRP350 Approved: WZ-118
MUTCD Compliant
Sheeting is ASTM 4956.01 Compliant
Features:
- Large handle area insures an easy grip.
- Includes a built-in caution knob for simple wrap-around tape applications.
- Hassle-free warning light placement.
- Extra large flange provides extra support while on the job or stacked with our TD8000 rubber base.
- Manufactured from low density polyethylene utilizing polymer protection and UV stabilizer.
- Available with our 100% Post-Consumer recycled rubber Diamond Series bases in 20 and 30 lbs weights.
|
| TD6000 Product Description & Stock Numbers.pdf
FHWA Work Zone Approval Letter WZ-118.pdf
Reflective Sheet Striping.pdf
TD6000 Product & Part number List.pdf
TD6000 Universal Indicator Panel product sheet.pdf |
Related Products TD8200 VIP Vertical Panel Base $0.00 Details
| Specifications |
| Base Color: | Black |
| Base Dimensions: | 22.00" X 26.00", 20 lb base is 1.75" high, 30 lb base is 2.25" high |
| Base Material: | 100% Post-Consumer recycled rubber |
| Base Weight: | 20 lbs and 30 lbs |
| Colors: | Fluorescent Orange or White |
| Height of Sheeting Above Roadway: | 40.00" and 46.00" |
| Labels, Stenciling, Lettering, Stickers, Logos: | Available upon request |
| Material: | LDPE with UV Stabilizers, Dioxin-Free |
| Overall Height: | 45.00" and 52.00" |
| Recycled Content: | Rubber Base is 100% Post-Consumer Recycled Rubber |
| Reflective Sheeting: | Many options available |
| Width: | 8.00". |
|