- TD8300 16" Ringtop Stackable Cone Base
All bases use our High Pressure Compression process which guarantees uniform compression molding for a more durable base.
Unique Patent pending diamond finish.
Designed to be the most sure footed traffic delineator bases available
Made from compression molded, 100% post-consumer recycled rubber.
Designed specifically for the TD7000 series Ringtop stackable cone.
TD8000 Diamond Series Rubber Base product sheet.pdf TD8000 Product Description & Stock Numbers.pdf Related Products TD7500 Ringtop Slim-Line Channelizer $0.00 Details
Specifications
Base Color:
Black
Base Dimensions:
16" Octagon
Base Material:
100% Recycled Rubber
Base Weight:
10 lbs & 15 lbs
Height:
1.700" and 2.700" inches
Material:
100% Recycled Rubber
Product Weight:
10 and 15 lbs
Recycled Content:
100% Post-Consumer recycled rubber
- TD8300 16" Ringtop Stackable Cone Base
All bases use our High Pressure Compression process which guarantees uniform compression molding for a more durable base.
Unique Patent pending diamond finish.
Designed to be the most sure footed traffic delineator bases available
Made from compression molded, 100% post-consumer recycled rubber.
Designed specifically for the TD7000 series Ringtop stackable cone.
|
| TD8000 Diamond Series Rubber Base product sheet.pdf
TD8000 Product Description & Stock Numbers.pdf |
Related Products TD7500 Ringtop Slim-Line Channelizer $0.00 Details
| Specifications |
| Base Color: | Black |
| Base Dimensions: | 16" Octagon |
| Base Material: | 100% Recycled Rubber |
| Base Weight: | 10 lbs & 15 lbs |
| Height: | 1.700" and 2.700" inches |
| Material: | 100% Recycled Rubber |
| Product Weight: | 10 and 15 lbs |
| Recycled Content: | 100% Post-Consumer recycled rubber |
|