Biamp Systems, Ltd. Datasheets for Digital Audio Systems
Digital audio systems electronically record and store audio signals such as voice, music, alarm, and security messaging for broadcast, editing, monitoring, and playback.
Digital Audio Systems: Learn more
| Product Name | Notes |
|---|---|
| The GPIO-1 provides 16 general purpose inputs and outputs to control various aspects of a Vocia system. The GPIO-1 is a monitored device and can be used with an LSI-16e... | |
| The MS-1e is a networked message server that supports multiple paging functions within a Vocia system, including message playback, event scheduling, VoIP paging interface, logging, and remote access. Recorded message... | |
| The Tesira EX-LOGIC is a half-rack logic box for use with Tesira audio DSPs. The EX-LOGIC provides both logic inputs and outputs and, through software, can be configured as a... | |
| The Tesira SERVER is a digital network server. It is factory configured with one DSP-2 card and can accept up to a total of eight DSP-2 cards. The SERVER is... | |
| The Tesira SERVER-IO is a digital network server. It is factory configured with one DSP-2 card and is capable of handling up to two additional DSP-2 cards. The SERVER-IO has... | |
| The TesiraFORTÉ AI is a digital audio server with 12 analog inputs and 8 analog outputs, and includes up to 8 channels of configurable USB audio. 12 mic/line level inputs,... | |
| The TesiraFORTÉ AVB AI is a digital audio server with 12 analog inputs and 8 analog outputs, and up to 8 channels of configurable USB audio. TesiraFORTÉ AVB AI utilizes... | |
| The TesiraFORTÉ AVB CI is a digital audio server with 12 analog inputs — each with Acoustic Echo Cancellation (AEC) technology, 8 analog outputs, and up to 8 channels of... | |
| The TesiraFORTÉ AVB VT is a digital audio server with 12 analog inputs and 8 analog outputs, and includes Acoustic Echo Cancellation (AEC) technology on all 12 inputs. It includes... | |
| The TesiraFORTÉ AVB VT4 is a digital audio server with 4 analog inputs and 4 analog outputs, and includes Acoustic Echo Cancellation (AEC) technology on all 4 inputs. It includes... | |
| The TesiraFORTÉ CI is a digital audio server with 12 analog inputs and 8 analog outputs, and includes Acoustic Echo Cancellation (AEC) technology on all 12 inputs. It also includes... | |
| The TesiraFORTÉ DAN AI is a digital audio server with 12 analog inputs and 8 analog outputs, up to 8 channels of configurable USB audio, and Dante digital audio networking. | |
| The TesiraFORTÉ DAN CI is a digital audio server with 12 analog inputs and 8 analog outputs, and includes Acoustic Echo Cancellation (AEC) technology on all 12 inputs. It includes... | |
| The TesiraFORTÉ DAN VT is a digital audio server with 12 analog inputs and 8 analog outputs, and includes Acoustic Echo Cancellation (AEC) technology on all 12 inputs. It includes... | |
| The TesiraFORTÉ DAN VT4 is a digital audio server with 4 analog inputs and 4 analog outputs, and includes Acoustic Echo Cancellation (AEC) technology on all 4 inputs. It includes... | |
| The TesiraFORTÉ VT is a digital audio server with 12 analog inputs and 8 analog outputs, and includes Acoustic Echo Cancellation (AEC) technology on all 12 inputs. It includes up... | |
| The TTS-1e is designed to work in conjunction with a Vocia Message Server 1e (MS-1e) to enable text-to-speech messaging as part of a Vocia system solution. The TTS-1e uses Ethernet-based... |