LTG Incorporated Datasheets for Air Handlers
Air handlers are a system-like device used in ventilating systems. They typically consist of a blower, heat exchange medium for heat or air conditioning, and housing.
Air Handlers: Learn more
| Product Name | Notes |
|---|---|
| Comfortable even in complex installation situations in single and banded configuration: draftfree air conditioning even for critical projects. Designed for installation in band grid ceilings of low height. Optimized for... | |
| Energy-efficient cooling in single and banded configuration. Powerful and comfortable – for tough requirements. Type HDF-300: for 1 x 4 ft ceiling grid Type HDF-600: for 2 x 4 ft... | |
| Five stars for efficient and silent ventilation, heating and cooling without a fan. HFFsuite ensures an optimum climate and comfortable sleep in hotel rooms. As quiet as a whisper... | |
| Induction unit with a wide range of uses: comfortable air conditioning even for complex installation and room situations! Energy-efficient cooling and heating in both new and modernised buildings. High comfort... | |
| Perfect for air conditioning of outer zones with façade glazing. Compact and powerful, flexible and efficient. For ventilating, heating or/and cooling occupied zones (perimeter zones) with varying loads and transient... | |
| The induction unit for any application – equally suitable for new construction and renovation objects. Comfortable air conditioning even for complex installation and room situations! Energy-efficient cooling and heating! High... | |
| The induction unit for any application! QHG enable you to develop comfortable air conditioning even for complex installation and room situations! Suitable for new construction and renovation objects. Comfortable room... | |
| Unnecessary venting is a thing of the past with the SmartFlow technology! The HFVsf adjusts the fresh air volume and cooling output to the currently requirements. This means minimum... |