Fläkt Woods Group SA Datasheets for Air Handlers
Air handlers are a system-like device used in ventilating systems. They typically consist of a blower, heat exchange medium for heat or air conditioning, and housing.
Air Handlers: Learn more
| Product Name | Notes |
|---|---|
| Heat recovery unit RDAS is based on our RDAR unit and develops this further. The unit has a rotary heat exchanger with stepless speed control. This allows for very precise... | |
| Heat recovery units RDAF Mini, Midi and Maxi are based on our RDAE unit and develop this further. This series of units is designed to be energy efficient and have... | |
| The eQ Master is our range of flexible modular air handling units. The eQ Master has energy saving components such as Fläkt Woods new impeller CentriFlow 3D, PM motors, SEMCO... | |
| The eQ Prime is our standardized range of air handling units in compact casing that are part of the eQ family. The eQ Prime has energy efficient components such as... | |
| The eQ Top is a compact air handling unit, manufactured in two sizes with an air flow range up to 1,6 m3/s. The eQ Top is a flexible air handling... | |
| The eQL is our range of flexible modular air handling units for large airflow rates. The eQ Master has energy saving components such PM motors, SEMCO sorption rotor and Econet. | |
| The Ilox 129 ventilation system is designed for large-scale detached houses, but it can be used in any large apartment. Thanks to the reliable plate heat exchanger and advanced defrosting... | |
| The Ilox 199 ventilation system is a modern heat recovery device with a counterflow cell, suitable for large detached houses, commercial spaces, offices and other facilities that require maximal energy... | |
| The Ilox 89 ventilation device with heat recovery is a modern ventilation solution for terraced houses, blocks of flats and detached houses. The system features a high-performance counterflow cell and... | |
| The RDKS unit is equipped with the Fläkt Woods control system Curo®, supplemented by a graphic control panel Curo® Touch or a simpler membrane panel Curo® Basic. The unit is... |