Panasonic HVAC Datasheets for Heat Pumps

Heat pumps are reverse cycle air conditioners. They use a compression cycle system to supply heat or remove heat from a temperature-controlled space.
Heat Pumps: Learn more

Product Name Notes
Fits with Various Sizes of Room and Life Style The multi-system type allows a single outdoor unit to be connected to 2 to 4 indoor units. It also solves the...
Fits with Various Sizes of Room and Life StyleThe multi-system type allows a single outdoor unit to be connected to 2 to 4 indoor units. It also solves the...
Panasonic Flexi Multi wall mounted heat pumps offer the utmost in versatility in solving your cooling and heating needs. By utilizing environmentally friendly R-410a refrigerant and DC Inverter technology, the...
Panasonic's Combined ECOi 3-Way conditioning solution offers superior heating and cooling coupled with cost effective installation. Providing a single refrigerant pipe network means there's only one penetration into the building...
Panasonic's Combined ECOi outdoor units offer superior heating and cooling coupled with cost effective installation. Providing a single refrigerant pipe network means there's only one penetration into the building and...
Panasonic's Ductless Split Air Conditioner & Heat Pump products offer wide versatility in solving your cooling for a single. The Indoor unit(evaporator) is mounted inside the room, enclosed in a...
Panasonic's Ductless Split Air Conditioner products offer wide versatility in solving your cooling for a single. The Indoor unit(evaporator) is mounted inside the room, enclosed in a handsome space saving...
Panasonic's Ductless Split Heat Pump products offer wide versatility in solving your cooling and heating requirements for a single or multiple rooms. The Indoor unit(evaporator) is mounted inside the room,...
Panasonic's ECO-i 72,000 BTU Heat Pump is an all-in-one modular conditioning solution. Suited for numerous commercial and industrial applications it offers flexible installation, superior heating and cooling, and back-up compressors...
Panasonic's ECO-i 72,000 BTU Heat Recovery Series offers the ability to heat and cool different zones simultaneously. Panasonic was the first manufacturer in the world to develop this energy saving...
Panasonic's ECO-i 96,000 BTU Heat Pump is an all-in-one modular conditioning solution. Suited for numerous commercial and industrial applications it offers flexible installation, superior heating and cooling, and back-up compressors...
Panasonic's ECO-i 96,000 BTU Heat Recovery Series offers the ability to heat and cool different zones simultaneously. Panasonic was the first manufacturer in the world to develop this energy saving...
Panasonic's Mini ECO-i 36,000 BTU Heat Pump is suited for numerous commercial and premium residential applications. With built-in temperature zoning capabilities you can ensure room to room comfort. Plus, with...
Panasonic’s Ductless Split Air Conditioner & Heat Pump products offer wide versatility in solving your cooling for a single. The Indoor unit(evaporator) is mounted inside the room, enclosed in a...
Panasonic’s Ductless Split Heat Pump products offer wide versatility in solving your cooling and heating requirements for a single or multiple rooms. The Indoor unit(evaporator) is mounted inside the room,...