AirClean Systems Datasheets for Medical Equipment and Supplies

Medical equipment and supplies are used in medical, dental, hospital, pharmacy, and clinical laboratories.
Medical Equipment and Supplies: Learn more

Product Name Notes
AirClean® Systems AC-DS-03 neutralization station is a semi-automated system for neutralizing high-level disinfectants such as glutaraldehyde and OPA, prior to disposal into facility drains. The large reservoir holds up to...
AirClean® Systems ultrasound probe workstations are a convenient and safe way to soak endocavity ultrasound probes without exposing the technician to fumes from toxic disinfectants. Glutaraldehyde, OPA, Cidex®, Hydrogen Peroxide...
Base cabinets, with a variety of shelving options, are available to suit each AirClean® Systems polypropylene fume hood. Constructed completely of polypropylene, these cabinets are ideal for storage of corrosive...
Medi-Fect will eliminate 99.9% of bacteria in 15 seconds and disinfects in just 4 minutes. It is effective against a broad spectrum of pathogens, including HIV, Influenza Type A, MRSA,...
Our white, epoxy-coated carts are constructed of 1.5″ tube stock 14-guage cold-rolled steel with locking casters. All carts feature a two-position moveable base bar for wheelchair or lab chair compatibility.
Polypropylene sinks are light weight and easy to install. Polypropylene is an ideal material for minimizing corrosion problems due to it's excellent chemical resistance. A variety of standard sizes are...
Solucide® is an EPA registered hard surface cleaner, disinfectant, and deodorizer. Solucide® is a broad-spectrum disinfectant spray that is effective in the presence of organic soil. Solucide® contains no alcohol...
TEE probe storage cabinets provide a dedicated and secure place to store disinfected TEE probes. Each cabinet is designed to bathe TEE probes with positive pressure HEPA-filtered clean air during...
The AC600 Series endoscopy workstation is an economical and space-saving solution, providing technician protection from high-level disinfectant vapors. The AirSafe™ automatic safety controller maintains the user-set face velocity during endoscope...
The AirClean® Systems DrySafe evidence drying cabinet provides protection for both the officer and the evidence. Pre-filtration removes particulate from the incoming “drying air”, thus protecting vital evidence from cross-contamination.
The Aldehyde Clean-Up Kit is compact and can be placed near the point of use as The Joint Commission Hazardous Material Plan requires. Each kit contains materials to effectively neutralize...
The CleanShield Endoscope Storage Cabinet provides a proper storage environment for protecting delicate endoscopes from possible damage while minimizing environmental contamination after disinfection. During storage, disinfected endoscopes are hung securely...
The CleanShield Ultrasound Storage Cabinet is designed to effectively and securely store disinfected endocavity transducers and semi-critical devices by suspending each disinfected probe in a vertical position. This minimizes stress...
The CyanoSafe filtered cyanoacrylate fuming chamber is designed to safely and effectively process evidentiary items using the cyanoacrylate fuming method. It provides a controlled environment for processing latent fingerprints on...
The manual drum lift is design to accompany AirClean® Systems bulk handling enclosures. The drum lift allows individual operators to raise bulk containers into the PowderSafe Bulk Handling Enclosure during...
The Mini CyanoSafe is designed to safely and effectively process evidentiary items using the cyanoacrylate fuming method. It provides a controlled environment for the processing of latent fingerprints on most...
The Mini DrySafe drying cabinet protects evidence from airborne cross-contamination while minimizing personnel exposure. The cabinet is configured to clean the incoming “drying” air though pre-filtration and then filter the...
The wall-mounted ACTE50 is designed for disinfecting longer devices such as transesophageal probes, while minimizing potential probe damage from oversoaking in cumbersome pans and trays. The12-month guaranteed bonded carbon filter...
This super absorbent pad effectively removes moisture from ultrasound probes without damaging or sticking to the ultrasound probe during the drying process. The QwikDry cloth is simple to use and...