AirClean Systems Datasheets for Clean Benches
Clean benches are designed to protect biological specimens by bathing the work area with air that is free of particulate contamination.
Clean Benches: Learn more
| Product Name | Notes |
|---|---|
| AirClean® Systems AC600 Series PCR Workstations combine ISO 5 HEPA-filtered air with UV light irradiation for the ultimate DNA/RNA manipulation and amplification work area. Cross-contamination during amplification of DNA... | |
| AirClean® Systems AC600 Series vertical laminar flow workstations are ideal for applications that are not hazardous to the operator but require a clean work area. The compact, light-weight design... | |
| AirClean® Systems dead air boxes provide a circulation-free environment for the amplification and manipulation of DNA/RNA. Each dead air box is standard with UVTect Microprocessor controller and a 254nm... | |
| Constructed from all white seamless polypropylene, AirClean® Systems horizontal laminar flow clean benches are the ideal solution for Class 100 (ISO 5) applications. Standard on all horizontal laminar flow... | |
| Robotic enclosures are designed to protect either the process or the operator from fumes, vapors, or particulate. A variety of sizes, construction materials, sash types and airflow options are available... |