AirClean Systems Datasheets for Workbenches and Workstations (Industrial)
Industrial workbenches and industrial workstations are locations where personnel perform work. Products range from economy workbenches to cleanroom and electronic assembly benches.
Workbenches and Workstations (Industrial): Learn more
| Product Name | Notes |
|---|---|
| AirClean® Systems AC600 Series PCR Workstations combine ISO 5 HEPA-filtered air with UV light irradiation for the ultimate DNA/RNA manipulation and amplification work area. Cross-contamination during amplification of DNA... | |
| AirClean® Systems AC600 Series vertical laminar flow workstations are ideal for applications that are not hazardous to the operator but require a clean work area. The compact, light-weight design... | |
| AirClean® Systems dead air boxes provide a circulation-free environment for the amplification and manipulation of DNA/RNA. Each dead air box is standard with UVTect Microprocessor controller and a 254nm... | |
| AirClean® Systems endocavity probe workstations protect the user from Glutaraldehyde, OPA, Cidex®, hydrogen peroxide and peracetic acid while providing a convenient method to handle intracavity probes during... | |
| AirClean® Systems TeachAide™ Ductless Classroom Demonstration Workstations offer a low-cost solution for protection of students, teachers, and the environment during chemistry experiments. The TeachAide™ Demonstration Fume Hood... | |
| Designed to safely handle biological samples and open-small packages in a safe area. The UPUV workstation provides UV-C light for decontamination of materials and protects the operator from exposure to... | |
| The MailSafe™ is designed for safely handling and opening small packages by protecting the operator from exposure to airborne pathogens. The MailSafe uses proven HEPA technology for capturing potentially... |