AirClean Systems Datasheets for Industrial Enclosures
Industrial enclosures are used to house electronic components, equipment and devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants.
Industrial Enclosures: Learn more
| Product Name | Notes |
|---|---|
| PRODUCT DESCRIPTION AirSafe automatic safety controller Full and easy access for equipment loading, maintenance and cleaning Thermally fused structural polypropylene construction with polycarbonate viewing panels Large capacity filtration bed for... | |
| AirClean® Systems ductless microscope enclosures provide an ISO 5 work environment for sample preparation. The downflow microscope enclosure provides a clean environment with UV light for irradiation between processes. | |
| AirClean® Systems engineers and chemist have built numerous custom enclosures since 1992. These hoods and enclosures are engineered and designed to provide the highest level of protection for the... | |
| AirClean® Systems introduces the most user-friendly safety enclosure for use with rotary evaporators. Operator exposure to chemical fumes and vapors has long been a concern when using the rotary... | |
| AirClean® Systems PowderSafe™ Bulk Handling Enclosures provide effective control and containment of airborne particulate during manipulation and transfer of potent compounds. Designed to provide a turbulent free airflow... | |
| AirClean® Systems PowderSafe™ Type B enclosures usher in a new era of powder weighing and containment technology. Precise airflow control is achieved with the AirSafe™ automatic safety... | |
| AirClean® Systems Type C PowderSafe™ balance enclosure incorporates the airflow dynamics and HEPASafe™ features of the PowderSafe Type B with user-friendly features and chemical fume containment capabilities... | |
| PowderSafe™ Type A enclosures provide a safe and effective weighing environment for toxic compounds and/or liquid chemicals. Engineered specifically for balances, PowderSafe™ Type A enclosures protect the operator... | |
| The AirClean® Systems upflow microscope enclosure provides operator protection from harmful particulate or gases. Fume and vapor containment is achieved with AirClean Systems' state-of-the-art bonded carbon filtration; particulate containment... |