Envirco Datasheets for Cleanroom Supplies and Accessories
Cleanroom supplies and accessories include garments, flooring, lighting, ducting and other items used in cleanroom settings.
Cleanroom Supplies and Accessories: Learn more
| Product Name | Notes |
|---|---|
| Introduction A modular design providing an ultra-clean controlled environment for specific zones or rooms. May be grouped to form an economical and effective clean room. Features Modular design. Vertical laminar... | |
| Introduction A Second Generation FFU The MAC 10® LEDC features the most control options and the most versatile control system available on the market today, while topping the industry in... | |
| Introduction Envirco introduces the Next-Gen cleanroom monitoring and control system products that have the ability to automatically monitor and report errors found on any fan filter unit. System level sensors... | |
| Introduction Forming the critical components of a laminar flow clean room, Laminar Crossflow Modules have the versatility of permanent, semi-permanent or temporary installation. Features Modular design. Horizontal laminar flow. Nine... | |
| Introduction Our Fan Filter Units can be configured to meet your cleanroom applications and we have a wide range of options and accessories to select from. Consult your local representative... | |
| Introduction The Envirco® cleanroom ceiling solution, a 2” Gasket Seal Grid Cleanroom Ceiling System, is fabricated using superior materials to provide a structural grid system and to include zinc alloy... | |
| Introduction The IsoClean® 800 is a portable, self-contained high efficiency particulate air (HEPA) filtration system designed to easily and economically create a negative pressure isolation room/environment that will meet OSHA... | |
| Introduction The Universal Control Card (UCC) provides multiple control input options using a single control card. Designed for use exclusively with the Envirco family of MAC 10 LEDC and MAC... | |
| Introduction The versatile and flexible HEPA filtration system provides a high-velocity airflow pattern to maximize particle and contaminant removal in both negative or, when combined with the optional Ceiling Air... | |
| IsoClean® 400 The IsoClean® 400 and 400UV (with UVC light) is a portable, compact, self-contained high efficiency particulate air (HEPA) filtration system designed to provide the optimum combination of efficient... | |
| IsoClean® CM The IsoClean CM and CM UV (with optional UVC light) is a portable, in-room HEPA air cleaning system that significantly improves indoor air quality. Each IsoClean CM comes... |